Search
Filters

BR24T08NUX-WTR

Part No : BR24T08NUX-WTR
Manufacturer : Rohm Semiconductor
Catalog : Memory
Description : IC EEPROM 8KBIT 400KHZ 8VSON
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
225+
€0.219
€49.185
525+
€0.185
€97.070
810+
€0.179
€145.086
1,115+
€0.173
€193.274
1,440+
€0.168
€241.289
1,915+
€0.151
€289.531
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,993 pieces can ship immediately
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Max Frequency 400kHz
Supply Voltage - Operating 1.6 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package VSON008X2030
Win Source Part Number 1024246-BR24T08NUX-WTR
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
The BR24T08NUX-WTR, categoried into Memory classification, is manufactured on Rohm Semiconductor, supplied in a VSON008X2030. The BR24T08NUX-WTR is a 8Kb (1K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.6 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Max Frequency 400kHz
Supply Voltage - Operating 1.6 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package VSON008X2030
Win Source Part Number 1024246-BR24T08NUX-WTR
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BR24T08NUX-WTR
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
BR24T08NUX-WTR Price

BR24T08NUX-WTR Datasheet
BR24T08NUX-WTR Application

BR24T08NUX-WTR Replacement
BR24T08NUX-WTR Pdf

BR24T08NUX-WTR Pinout
BR24T08NUX-WTR Image

BR24T08NUX-WTR Picture
BR24T08NUX-WTR In Stock

BR24T08NUX-WTR Distributor
BR24T08NUX-WTR Memory

Image
Mfr.Part No
Description
Stock
IC 12-BIT 4-CH SER A/D 16SSOP
881
IC DECODER AUDIO 2.5 64TQFP
High Power Density Surface Mount TRANSZORB® Transient Voltage Suppressors
1600
Mechanical Key Switch
150
150mA Linear Voltage Regulator for Digital Applications
3700
4-channel BTL driver for CD players
245
IC PWR SWITCH USB 1.5A SOT23-5
600
IC AUTHENTICATION CHIP 8UDFN / Authenticator CMOS 10KB 8-Pin UDFN EP T/R
97

Top Sellers