Search
Filters

BR34E02NUX-3TR

Part No : BR34E02NUX-3TR
Manufacturer : Rohm Semiconductor
Catalog : Memory
Description : IC EEPROM 2KBIT 400KHZ 8VSON
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,930 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 400kHz
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package VSON008X2030
Win Source Part Number 1024268-BR34E02NUX-3TR
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
The BR34E02NUX-3TR, categoried into Memory classification, is manufactured on Rohm Semiconductor, supplied in a VSON008X2030. The BR34E02NUX-3TR is a 2Kb (256 x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.7 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 400kHz
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package VSON008X2030
Win Source Part Number 1024268-BR34E02NUX-3TR
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BR34E02NUX-3TR
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
BR34E02NUX-3TR Price

BR34E02NUX-3TR Datasheet
BR34E02NUX-3TR Application

BR34E02NUX-3TR Replacement
BR34E02NUX-3TR Pdf

BR34E02NUX-3TR Pinout
BR34E02NUX-3TR Image

BR34E02NUX-3TR Picture
BR34E02NUX-3TR In Stock

BR34E02NUX-3TR Distributor
BR34E02NUX-3TR Memory

Image
Mfr.Part No
Description
Stock
NPN General-Purpose Amplifier
1
GENERAL-PURPOSE, LOW-VOLTAGE, LOW-POWER,RAIL TO RAIL OUTPUT OPERATIONAL AMPLIFIERS
57
2K I2C™ Serial EEPROM | IC EEPROM 2K I2C 400KHZ 8DFN
50
Quad D Flip-Flop with Common Clock and Reset | IC FF D-TYPE SNGL 4BIT 16SOIC
340
TRIMMER 1K OHM 0.5W PC PIN
2317
10/100 Mbps Platform LAN Connect
194

Top Sellers