Search
Filters

BU18SD2MG-MTR

Part No :
BU18SD2MG-MTR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 1.8V 0.2A 5SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.29V @ 100mA
Output Current 200mA
Operating Supply Current 80μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 5-SSOP
Win Source Part Number 1024956-BU18SD2MG-MTR
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TLV71318PDBVR;   LD2980CM18;  RP104N181C-TR-FE; 
Rohm Semiconductor BU18SD2MG-MTR, 200mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.29V @ 100mA maximum drop voltage. The BU18SD2MG-MTR is fully intergrated into a 5-SSOP package, opreating at different temperatures from -40°C to 105°C, with 1.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.29V @ 100mA
Output Current 200mA
Operating Supply Current 80μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 5-SSOP
Win Source Part Number 1024956-BU18SD2MG-MTR
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TLV71318PDBVR;   LD2980CM18;  RP104N181C-TR-FE; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BU18SD2MG-MTR
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
BU18SD2MG-MTR Price

BU18SD2MG-MTR Datasheet
BU18SD2MG-MTR Application

BU18SD2MG-MTR Replacement
BU18SD2MG-MTR Pdf

BU18SD2MG-MTR Pinout
BU18SD2MG-MTR Image

BU18SD2MG-MTR Picture
BU18SD2MG-MTR In Stock

BU18SD2MG-MTR Distributor
BU18SD2MG-MTR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
MMIC AMPLIFIER SOT343R
11
IC FLASH 2GBIT 48TSOP
5773
MOSFET N-CH 55V 55A DPAK
350
10/100 BASE-TX VOICE OVER IP MAGNETICS MODULES
40
12-Bit, 65/40/25Msps Low Power 3V ADCs
96
3.3V High Speed Octal Buffer/Line Driver
11
Single, Dual output DC-DC converter 1.5W ~ 25W

Top Sellers