Search
Filters

BU30TD2WNVX-TL

Part No : BU30TD2WNVX-TL
Manufacturer : Rohm Semiconductor
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3V 0.2A 4-SSON
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.46V @ 200mA
Output Current 200mA
Operating Supply Current 60μA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SSON004X1010
Win Source Part Number 1024975-BU30TD2WNVX-TL
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
Rohm Semiconductor BU30TD2WNVX-TL, 200mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.46V @ 200mA maximum drop voltage. The BU30TD2WNVX-TL is fully intergrated into a SSON004X1010 package, opreating at different temperatures from -40°C to 85°C, with 3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.46V @ 200mA
Output Current 200mA
Operating Supply Current 60μA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SSON004X1010
Win Source Part Number 1024975-BU30TD2WNVX-TL
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BU30TD2WNVX-TL
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
BU30TD2WNVX-TL Price

BU30TD2WNVX-TL Datasheet
BU30TD2WNVX-TL Application

BU30TD2WNVX-TL Replacement
BU30TD2WNVX-TL Pdf

BU30TD2WNVX-TL Pinout
BU30TD2WNVX-TL Image

BU30TD2WNVX-TL Picture
BU30TD2WNVX-TL In Stock

BU30TD2WNVX-TL Distributor
BU30TD2WNVX-TL PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.5V 0.15A SC70-5
1209
CAP ARRAY 0.1UF 16V X7R 0612
1200
DIODE ZENER 10V 150MW EMD2
6400
RES 13K OHM 1/8W 1% AXIAL
500
HCMOS MULTI-FUNCTION PERIPHERAL
141
IC VREF SHUNT ADJ SC70
938
1K I2C™ Serial EEPROM | IC EEPROM 1K I2C 400KHZ 8SOIC
13
HEX BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS
22
Simple Drive Requirement, Low Gate Charge

Top Sellers