The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

BUS1DJC0GWZ-E2

Part No BUS1DJC0GWZ-E2
Manufacturer Rohm Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 1CH HISIDE 4UCSP
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
Pricing & Ordering $0.114 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
360+
$0.1400
$50.400
870+
$0.1150
$100.050
1,340+
$0.1120
$150.080
1,855+
$0.1080
$200.340
2,385+
$0.1050
$250.425
3,195+
$0.0940
$300.330
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 36,000 pieces
MOQ: 360 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 1.1 V ~ 5 V
Current - Output (Maximum) 2A
Rds On (Typ) 58 mOhm
Features Load Discharge, Slew Rate Controlled
Operating Temperature Range -30°C ~ 85°C (TA)
Package 4-XFBGA
Manufacturer Package 4-UCSP30L1 (0.80x0.80)
Manufacturer Homepage www.rohm.com
Win Source Part Number 717995-BUS1DJC0GWZ-E2
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Sufficient
Family Name BUS1D
Introduction Date March 10, 2014
ECCN EAR99
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
VNL5300S5-E; VN800PS-E;  VNS1NV04P-E;  

Description

The Rohm Semiconductor BUS1D load discharge slew rate controlled P-channel MOSFET is a high side output configuration device. It has an operating temperature range of -30°C to 85°C and features an on/off interface. The switch type of this MOSFET is general and it has no fault protection. The package of this device is 4-XFBGA and the output type is P-Channel. The voltage range of the load is 1.1V to 5V with a typical Rds On of 58 mOhm. The maximum current output of this MOSFET is 2A. The BUS1D MOSFET is a part of the integrated circuits (ICs) category. It is an alternative for VNL5300S5-E, VN800PS-E, and VNS1NV04P-E. The estimated EOL date of this product is 2030 and it is a medium popularity product with a fake threat of 32% in the open market. The supply and demand status of this product is sufficient.