Search
Filters

LM324WDT

Part No : LM324WDT
Manufacturer : Rohm Semiconductor
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1.3MHZ 14SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 299,357 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 1.3MHz
Current - Input Bias 20nA
Voltage - Input Offset 7mV
Operating Supply Current 1.5mA
Channel Output Current 20mA
Supply Voltage - Operating 3 V to 32 V, ±1.5 V to 16 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1053701-LM324WDT
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement
Quantity per package 2,500
The LM324WDT General Purpose amplifier, manufactured by Rohm Semiconductor, optimized for voltage operation as low as 3 V and up to 32 V. It is available in a 14-SO package, mounted by SMD (SMT). The LM324WDT provides the temperature range of 0°C to 70°C , 20nA input bias current,0.4 V/μs slew rate, 7mV input offset voltage and 1.5mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 1.3MHz
Current - Input Bias 20nA
Voltage - Input Offset 7mV
Operating Supply Current 1.5mA
Channel Output Current 20mA
Supply Voltage - Operating 3 V to 32 V, ±1.5 V to 16 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1053701-LM324WDT
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM324WDT
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
LM324WDT Price

LM324WDT Datasheet
LM324WDT Application

LM324WDT Replacement
LM324WDT Pdf

LM324WDT Pinout
LM324WDT Image

LM324WDT Picture
LM324WDT In Stock

LM324WDT Distributor
LM324WDT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
16 Channel High Voltage Analog Switch
Twin Diode
LOW-DROPOUT 3-A LINEAR REGULATOR FAMILY
2
Low Dropout 300mA CMOS Regulator
6537
Line Card Access Switch
100