Search
Filters

RF4C050APTR

Part No : RF4C050APTR
Manufacturer : Rohm Semiconductor
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 20V 10A 8HUML
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,971 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 10A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1V @ 1mA
Max Gate Charge 55nC @ 4.5V
Max Input Capacitance 5500pF @ 10V
Maximum Gate-Source Voltage -8V
Power Dissipation (Max) 2W (Ta)
Maximum Rds On at Id,Vgs 26 mOhm @ 5A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-HUML2020L8 (2x2)
Dimension 8-PowerUDFN
Win Source Part Number 1092110-RF4C050APTR
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
RF4C050APTR, produced by Rohm Semiconductor, is a P-Channel MOSFET transistor in 6-HUML2020L8 (2x2) SMD (SMT) package. The features include 20V drain-source breakdown voltage, 10A (Ta) continuous drain current at 25°C ,1V @ 1mA gate-source threshold voltage. RF4C050APTR is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 10A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1V @ 1mA
Max Gate Charge 55nC @ 4.5V
Max Input Capacitance 5500pF @ 10V
Maximum Gate-Source Voltage -8V
Power Dissipation (Max) 2W (Ta)
Maximum Rds On at Id,Vgs 26 mOhm @ 5A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-HUML2020L8 (2x2)
Dimension 8-PowerUDFN
Win Source Part Number 1092110-RF4C050APTR
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RF4C050APTR
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
RF4C050APTR Price

RF4C050APTR Datasheet
RF4C050APTR Application

RF4C050APTR Replacement
RF4C050APTR Pdf

RF4C050APTR Pinout
RF4C050APTR Image

RF4C050APTR Picture
RF4C050APTR In Stock

RF4C050APTR Distributor
RF4C050APTR Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
128K x 8 HIGH-SPEED CMOS STATIC RAM 3.3V REVOLUTIONARY PINOUT
219
250mA, 4V to 80V Low Dropout Micropower Linear Regulator with PWRGD
1
200mA CMOS Low-Dropout Regulator (Point Regulator)
3952
TOSHIBA Transistor Silicon PNP Epitaxial Type (PCT Process) Silicon NPN Epitaxial Type (PCT Process)
305
CMOS Dual 8-Bit Buffered Multiplying DACs
14
LIGHT SOURCE FOR DVD APPLICATION
82
IC TXRX RS485/422 10MBPS 14-SOIC
1113
IC SYNTHESIZER FREQ PROGR 28PLCC
19

Top Sellers