Search
Filters

RFVS8TJ6SGC9

Part No : RFVS8TJ6SGC9
Manufacturer : Rohm Semiconductor
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 8A TO220ACFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 16 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Win Source Part Number 814262-RFVS8TJ6SGC9
Supply and Demand Status Limited
Fake Threat In the Open Market 84 pct.
Popularity Low
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 1,000
Operating Temperature - Junction 150°C (Maximum)
Supplier Device Package TO-220ACFP
Manufacturer Package TO-220-2 Full Pack
Mounting Style Through Hole
Current - Reverse Leakage at Vr 10μA at 600V
Reverse Recovery Time (trr) 40ns
Speed Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Maximum) at If 3V at 8A
Current - Average Rectified (Io) 8A
Voltage - DC Reverse (Vr) (Maximum) 600V
Diode Type Standard
Packaging Tube
Manufacturer Rohm Semiconductor
Products specifications
ECAD Module
Win Source Part Number 814262-RFVS8TJ6SGC9
Supply and Demand Status Limited
Fake Threat In the Open Market 84 pct.
Popularity Low
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 1,000
Operating Temperature - Junction 150°C (Maximum)
Supplier Device Package TO-220ACFP
Manufacturer Package TO-220-2 Full Pack
Mounting Style Through Hole
Current - Reverse Leakage at Vr 10μA at 600V
Reverse Recovery Time (trr) 40ns
Speed Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Maximum) at If 3V at 8A
Current - Average Rectified (Io) 8A
Voltage - DC Reverse (Vr) (Maximum) 600V
Diode Type Standard
Packaging Tube
Manufacturer Rohm Semiconductor
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RFVS8TJ6SGC9
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
RFVS8TJ6SGC9 Price

RFVS8TJ6SGC9 Datasheet
RFVS8TJ6SGC9 Application

RFVS8TJ6SGC9 Replacement
RFVS8TJ6SGC9 Pdf

RFVS8TJ6SGC9 Pinout
RFVS8TJ6SGC9 Image

RFVS8TJ6SGC9 Picture
RFVS8TJ6SGC9 In Stock

RFVS8TJ6SGC9 Distributor
RFVS8TJ6SGC9 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
TRANS NPN/PNP 40V/60V SOT-363
321
IC EEPROM 1KBIT 2MHZ 8SOIC
39
100 mA, 4uA QUIESCENT CURRENT CMOS LDO REGULATOR
400
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages Designed for Use with Very Low ESR Output Capacitors | IC REG LINEAR 3.8V 150MA SOT23-5
89
EE CMOS Zero-Power 20-Pin Universal Programmable Array Logic
4038
IC MCU 16BIT 96KB FRAM 64VQFN
25

Top Sellers