We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

RPM871-E4A

Part No : RPM871-E4A
Manufacturer : Rohm Semiconductor
Catalog : IrDA Transceiver Modules
Description : MODULE IRDA 115.2KBPS 8SMD
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
50+
$1.023
$51.150
120+
$0.866
$103.920
180+
$0.840
$151.200
250+
$0.813
$203.250
320+
$0.787
$251.840
425+
$0.709
$301.325
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 11,500 pieces can ship immediately
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Sensors, Transducers
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Data Rate 115.2kbs (SIR)
Supply Voltage 2.6 V to 3.6 V
Idle Current, Typ @ 25°C 73μA
Link Range, Low Power 20cm, 60cm
Orientation Top View
Temperature Range - Operating -20°C to 85°C
Size 7.60mm x 2.72mm x 2.00mm
Standards IrDA 1.2
Win Source Part Number 1092609-RPM871-E4A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance

The RPM871 is an infrared communication module. The RPM871 is designed for IrDA Ver. 1.2. The RPM871 is suitable for low power application. It is package of infrared LED as transmitter, PIN photo diode as receiver and inbuilt amplifier which are integrated into one device. The RPM871 features power down function and low current consumption at stand-by mode. It is used for wireless communication. It is a perfect for mobile devices and PDAs because of its ultra-small size.

RPM871-E4A Infrared communication Module Tutorial

Products specifications
ECAD Module
Categories Sensors, Transducers
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Data Rate 115.2kbs (SIR)
Supply Voltage 2.6 V to 3.6 V
Idle Current, Typ @ 25°C 73μA
Link Range, Low Power 20cm, 60cm
Orientation Top View
Temperature Range - Operating -20°C to 85°C
Size 7.60mm x 2.72mm x 2.00mm
Standards IrDA 1.2
Win Source Part Number 1092609-RPM871-E4A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RPM871-E4A
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
RPM871-E4A Price

RPM871-E4A Datasheet
RPM871-E4A Application

RPM871-E4A Replacement
RPM871-E4A Pdf

RPM871-E4A Pinout
RPM871-E4A Image

RPM871-E4A Picture
RPM871-E4A In Stock

RPM871-E4A Distributor
RPM871-E4A IrDA Transceiver Modules

Image
Mfr.Part No
Description
Stock
IC EEPROM 32KBIT 5MHZ 8SOP
250
Zener diode
13600
IC MCU 16BIT 48KB FLASH 52LQFP
365
IC LED DRVR OFFL TRIAC 10MSOP
317
FUSE BOARD MOUNT 1.5A 32VDC 0603
2630
TRIMMER 500K OHM 0.75W PC PIN
10000