The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

RR1LAM4STFTR

Part No RR1LAM4STFTR
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 1A PMDT
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
Pricing & Ordering $0.226 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
175+
$0.2910
$50.925
420+
$0.2390
$100.380
650+
$0.2320
$150.800
895+
$0.2240
$200.480
1,155+
$0.2170
$250.635
1,550+
$0.1940
$300.700
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,000 pieces
MOQ: 175 pcs
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
Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Rohm Semiconductor
Package Tape & Reel
Product Status Not For New Designs
Technology Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 400 V
Mounting Type Surface Mount
Package / Case SOD-128
Supplier Device Package PMDT
Operating Temperature - Junction 150°C
Base Product Number RR1LAM4
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 835760-RR1LAM4STFTR
Fake Threat In the Open Market 35pct.

Description

The RR1LAM4STFTR is a fast recovery rectifier diode designed for high-speed applications. With a maximum voltage rating of 400 V, it is suitable for various rectification tasks. The average rectified current (Io) is 1 A, making it capable of handling high current loads. The forward voltage (Vf) is 1.1 V at 1 A, ensuring efficient power conversion. The reverse leakage current at 400 V is 10 μA, providing reliable performance. This diode is surface mountable, allowing for easy integration into electronic systems. It is packaged in a SOD-128 package, which offers durability and protection. Manufactured by Rohm Semiconductor, this product is currently active and widely used in the industry.