Search
Filters

RSH065N06GZETB

Part No :
RSH065N06GZETB
Manufacturer :
Catalog :
FETs - Single
Description :
4V DRIVE NCH MOSFET. POWER MOSFE
rohs
Rated 5/5 based on 1 customer reviews
Availability: 2,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Rohm Semiconductor
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) at 25°C 6.5A
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Rds On (Maximum) at Id, Vgs 37mOhm at 6.5A, 10V
Vgs(th) (Maximum) at Id 2.5V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 16nC at 5V
Maximum Vgs 20V
Input Capacitance (Ciss) (Maximum) at Vds 900pF at 10V
Power Dissipation (Maximum) 2W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package 8-SOP
Manufacturer Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Win Source Part Number 806058-RSH065N06GZETB
Products specifications
ECAD Module
Manufacturer Rohm Semiconductor
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) at 25°C 6.5A
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Rds On (Maximum) at Id, Vgs 37mOhm at 6.5A, 10V
Vgs(th) (Maximum) at Id 2.5V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 16nC at 5V
Maximum Vgs 20V
Input Capacitance (Ciss) (Maximum) at Vds 900pF at 10V
Power Dissipation (Maximum) 2W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package 8-SOP
Manufacturer Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Win Source Part Number 806058-RSH065N06GZETB
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RSH065N06GZETB
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
RSH065N06GZETB Price

RSH065N06GZETB Datasheet
RSH065N06GZETB Application

RSH065N06GZETB Replacement
RSH065N06GZETB Pdf

RSH065N06GZETB Pinout
RSH065N06GZETB Image

RSH065N06GZETB Picture
RSH065N06GZETB In Stock

RSH065N06GZETB Distributor
RSH065N06GZETB FETs - Single

Image
Mfr.Part No
Description
Stock
TRANS NPN 300V 0.5A SOT223
200
TRANS NPN 40V 1A TO-92
166
IC RTC CLK/CALENDAR PAR 24-DIP
2
IC FPGA 564 I/O 1152FBGA / FPGA Stratix® IV GX Family 228000 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA
30
CONN FPC BOTTOM 23POS 0.30MM R/A
885
IC DAC 16BIT 2.7-5.5V 10MSOP
399
DIODE ZENER 5.1V 1W SMA / Zener Diode Single 5.1V 5% 5Ohm 1000mW 2-Pin SMA T/R
9635
MOSFET P-CH 100V 15A TO220-3
6500
CONVERTER DC/DC 12V 5W OUT
2

Top Sellers