Search
Filters

RUE002N05TL

Part No : RUE002N05TL
Manufacturer : Rohm Semiconductor
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 50V 0.2A EMT3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 12,022 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 50V
Continuous Drain Current at 25°C 200mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.2V, 4.5V
Gate-Source Threshold Voltage 1V @ 1mA
Max Input Capacitance 25pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 150mW (Ta)
Maximum Rds On at Id,Vgs 2.2 Ohm @ 200mA, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package EMT3
Dimension SC-75, SOT-416
Win Source Part Number 1093068-RUE002N05TL
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
DMN5L06TK-7;  RYE002N05TL; RUE002N05TL;  RYE002N05TCL;  
RUE002N05TL, produced by Rohm Semiconductor, is a N-Channel MOSFET transistor in EMT3 SMD (SMT) package. The features include 50V drain-source breakdown voltage, 200mA (Ta) continuous drain current at 25°C ,1V @ 1mA gate-source threshold voltage. RUE002N05TL is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 50V
Continuous Drain Current at 25°C 200mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.2V, 4.5V
Gate-Source Threshold Voltage 1V @ 1mA
Max Input Capacitance 25pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 150mW (Ta)
Maximum Rds On at Id,Vgs 2.2 Ohm @ 200mA, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package EMT3
Dimension SC-75, SOT-416
Win Source Part Number 1093068-RUE002N05TL
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
DMN5L06TK-7;  RYE002N05TL; RUE002N05TL;  RYE002N05TCL;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RUE002N05TL
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
RUE002N05TL Price

RUE002N05TL Datasheet
RUE002N05TL Application

RUE002N05TL Replacement
RUE002N05TL Pdf

RUE002N05TL Pinout
RUE002N05TL Image

RUE002N05TL Picture
RUE002N05TL In Stock

RUE002N05TL Distributor
RUE002N05TL Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Micropower Operational Amplifier Single or Dual Supply
IC TXRX 3.3V EIA/TIA-562 20-SSOP
7
MOSFET N-CH 40V 110A D2PAK
1212
Frequency Mixer Level 7 (LO Power +7 dBm) 5 to 1000 MHz

Top Sellers