Search
Filters

SCS208AGC

Part No : SCS208AGC
Manufacturer : Rohm Semiconductor
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 650V 8A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 50 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Rohm Semiconductor
Packaging Tube
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Maximum) 650V
Current - Average Rectified (Io) 8A (DC)
Voltage - Forward (Vf) (Maximum) at If 1.55V at 8A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage at Vr 160μA at 600V
Capacitance at Vr, F 291pF at 1V, 1MHz
Mounting Style Through Hole
Manufacturer Package TO-220-2
Supplier Device Package TO-220AC
Operating Temperature - Junction 175°C (Maximum)
Part Number Series SCS208
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Limited
Win Source Part Number 813158-SCS208AGC
Rohm Semiconductor SCS208AGC is available at WIN SOURCE. Please review product page below for detailed information, including SCS208AGC price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SCS208AGC to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer Rohm Semiconductor
Packaging Tube
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Maximum) 650V
Current - Average Rectified (Io) 8A (DC)
Voltage - Forward (Vf) (Maximum) at If 1.55V at 8A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage at Vr 160μA at 600V
Capacitance at Vr, F 291pF at 1V, 1MHz
Mounting Style Through Hole
Manufacturer Package TO-220-2
Supplier Device Package TO-220AC
Operating Temperature - Junction 175°C (Maximum)
Part Number Series SCS208
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Limited
Win Source Part Number 813158-SCS208AGC
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SCS208AGC
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
SCS208AGC Price

SCS208AGC Datasheet
SCS208AGC Application

SCS208AGC Replacement
SCS208AGC Pdf

SCS208AGC Pinout
SCS208AGC Image

SCS208AGC Picture
SCS208AGC In Stock

SCS208AGC Distributor
SCS208AGC Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC REGULATOR PG-VQFN-48-900
31
CPU Supervisor with 64Kbit SPI EEPROM | IC SUPERVISOR CPU 64K EE 8-DIP
85
FIXED IND 10UH 1.26A 106 MOHM
100
IC DAC STER 112DB 192KHZ 20TSSOP
25

Top Sellers