Search
Filters

SIM-040ST

Part No : SIM-040ST
Manufacturer : Rohm Semiconductor
Catalog : Infrared,UV,Visible Emitters
Description : EMITTER IR 870NM 100MA SMD / Surface Mount High Output Infrared LEDs
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Rohm Semiconductor
Packaging Reel
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 100mA
Radiant Intensity (Ie) Min at If 20mW/sr at 100mA
Wavelength 870nm
Voltage - Forward (Vf) (Typ) 1.7V
Viewing Angle 40°
Orientation Top View
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 2-SMD, No Lead
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Win Source Part Number 806797-SIM-040ST
Products specifications
ECAD Module
Manufacturer Rohm Semiconductor
Packaging Reel
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 100mA
Radiant Intensity (Ie) Min at If 20mW/sr at 100mA
Wavelength 870nm
Voltage - Forward (Vf) (Typ) 1.7V
Viewing Angle 40°
Orientation Top View
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 2-SMD, No Lead
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Win Source Part Number 806797-SIM-040ST
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SIM-040ST
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
SIM-040ST Price

SIM-040ST Datasheet
SIM-040ST Application

SIM-040ST Replacement
SIM-040ST Pdf

SIM-040ST Pinout
SIM-040ST Image

SIM-040ST Picture
SIM-040ST In Stock

SIM-040ST Distributor
SIM-040ST Infrared,UV,Visible Emitters

Image
Mfr.Part No
Description
Stock
FAST CMOS 16-BIT BUFFER/LINE DRIVER
2
600mA Voltage-Scaling Step-Down Converter for RF Power Amplifiers with Bypass Switch
2000
IC MCU 8BIT 128KB FLASH 64LQFP
9
IC OPAMP GP 10MHZ 8DMP
41
IC REG LDO 1.8V 0.3A SC59R
1050

Top Sellers