Search
Filters

ZDX130N50

Part No : ZDX130N50
Manufacturer : Rohm Semiconductor
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 500V 13A TO220FM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 927 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Bulk
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 1mA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 2180pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 520 mOhm @ 6.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FM
Dimension TO-220-2 Full Pack
Win Source Part Number 1119985-ZDX130N50
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
2SK3568;  NDF11N50ZH;  NDF11N50ZG;  ZDX130N50;  
ZDX130N50, produced by Rohm Semiconductor, is a N-Channel MOSFET transistor in TO-220FM Through Hole package. The features include 500V drain-source breakdown voltage, 13A (Tc) continuous drain current at 25°C ,4.5V @ 1mA gate-source threshold voltage. ZDX130N50 is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Bulk
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 1mA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 2180pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 520 mOhm @ 6.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FM
Dimension TO-220-2 Full Pack
Win Source Part Number 1119985-ZDX130N50
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
2SK3568;  NDF11N50ZH;  NDF11N50ZG;  ZDX130N50;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ZDX130N50
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
ZDX130N50 Price

ZDX130N50 Datasheet
ZDX130N50 Application

ZDX130N50 Replacement
ZDX130N50 Pdf

ZDX130N50 Pinout
ZDX130N50 Image

ZDX130N50 Picture
ZDX130N50 In Stock

ZDX130N50 Distributor
ZDX130N50 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Fairchild Power Switch(FPS)
68
6, 8-PIN DIP, 350 mA CONTINUOUS LOAD CURRENT 1-ch, 2-ch Optical Coupled MOS FET
1371
64-Mbit 2.7V Minimum Serial Peripheral Interface Serial Flash Memory
5
TRIPLE 3-INPUT POSITIVE-NOR GATE
72
DC and Switching Characteristics | IC FPGA 240 I/O 484FCBGA
23
RES SMD 56 OHM 5% 1/2W 1210
500

Top Sellers