Search
Filters

19S101-40ML5

Part No : 19S101-40ML5
Catalog : Coaxial Connectors(RF)
Description : CONN SMP PLUG STR 50OHM SMD / SMP STRAIGHT PLUG PCB LIMITED DETENT
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,874 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Rosenberger
Connector Style SMP
Connector Type Plug, Male Pin
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Style SMD
Fastening Type Snap-On
Frequency - Max 26.5GHz
Number of Ports 1
Features Limited Detent
Housing Color Gold
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -65°C ~ 155°C
Center Contact Material Brass
Voltage Rating 335V
Mating Cycles 500
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Win Source Part Number 807132-19S101-40ML5
Products specifications
ECAD Module
Manufacturer Rosenberger
Connector Style SMP
Connector Type Plug, Male Pin
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Style SMD
Fastening Type Snap-On
Frequency - Max 26.5GHz
Number of Ports 1
Features Limited Detent
Housing Color Gold
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -65°C ~ 155°C
Center Contact Material Brass
Voltage Rating 335V
Mating Cycles 500
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Win Source Part Number 807132-19S101-40ML5
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 19S101-40ML5
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
19S101-40ML5 Price

19S101-40ML5 Datasheet
19S101-40ML5 Application

19S101-40ML5 Replacement
19S101-40ML5 Pdf

19S101-40ML5 Pinout
19S101-40ML5 Image

19S101-40ML5 Picture
19S101-40ML5 In Stock

19S101-40ML5 Distributor
19S101-40ML5 Coaxial Connectors(RF)

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 800V 1A DO214AC
4327
Wide Input Voltage, Synchronous USB Buck Regulator with Remote Load Regulation
25
SENSOR TEMPERATURE SMBUS 10MSOP
1200
CMC 100MA 2LN 50 OHM SMD
2771
TVS DIODE 10.2VWM DO-214AB
2400

Top Sellers