Search
Filters

19S201-40ML5

Part No :
19S201-40ML5
Catalog :
Coaxial Connectors(RF)
Description :
CONN SMP PLUG R/A 50OHM SMD / SMP RIGHT ANGLE PLUG PCB LIMITED DETENT
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 96 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Rosenberger
Packaging Reel
Connector Style SMP
Connector Type Plug, Male Pin
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Style Surface Mount, Right Angle
Fastening Type Snap-On
Frequency - Max 26.5GHz
Number of Ports 1
Features Limited Detent, Hermedically Sealed
Housing Color Gold
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -65°C ~ 155°C
Center Contact Material Brass
Voltage Rating 335V
Mating Cycles 500
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Win Source Part Number 812471-19S201-40ML5
Rosenberger Hochfrequenztechnik GmbH & Co. KG 19S201-40ML5 is available at WIN SOURCE. Please review product page below for detailed information, including 19S201-40ML5 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 19S201-40ML5 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer Rosenberger
Packaging Reel
Connector Style SMP
Connector Type Plug, Male Pin
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Style Surface Mount, Right Angle
Fastening Type Snap-On
Frequency - Max 26.5GHz
Number of Ports 1
Features Limited Detent, Hermedically Sealed
Housing Color Gold
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -65°C ~ 155°C
Center Contact Material Brass
Voltage Rating 335V
Mating Cycles 500
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Win Source Part Number 812471-19S201-40ML5
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 19S201-40ML5
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
19S201-40ML5 Price

19S201-40ML5 Datasheet
19S201-40ML5 Application

19S201-40ML5 Replacement
19S201-40ML5 Pdf

19S201-40ML5 Pinout
19S201-40ML5 Image

19S201-40ML5 Picture
19S201-40ML5 In Stock

19S201-40ML5 Distributor
19S201-40ML5 Coaxial Connectors(RF)

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 32KB FLASH 32SDIP
197
BOARD EVAL LAN SWITCH NCN7200 / Evaluation Board For Gigabit Ethernet LAN
30
IC DETECTOR VOLT 2.7V ODRN 5VSOF
1427
Synchronous Simple Switcher Buck Regulator | IC REG BUCK 1.8V 2A 14HTSSOP
9
OPTOISOLATOR 3.75KV TRANS 4SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP Magazine
4
MOSFET N-CH 20V 100A TDSON-8
875
Dual, 300mA UCap LDO in 2mm x 2mm MLF
300

Top Sellers