Search
Filters

75BP36-01-1-04N

Part No :
75BP36-01-1-04N
Manufacturer :
Catalog :
Rotary Switches
Description :
SWITCH ROTARY 4POS 200MA 115V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Switches
Manufacturer Grayhill Inc.
Status Active
Number of Positions 4
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 1
Circuit per Deck SP4T
Contact Timing Non-Shorting (BBM)
Current Rating 200mA (AC/DC)
Voltage Rating - AC 115V
Voltage Rating - DC 30V
Actuator Type Flatted (3.17mm Dia)
Actuator Length 9.53mm
Angle of Throw 36°
Contact Finish Gold
Mounting Panel Mount, Through Hole
Termination Style PC Pin
Depth Behind Panel 12.70mm
Win Source Part Number 118942-75BP36-01-1-04N
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The 75BP36-01-1-04N,offered by Grayhill Inc. factory, is a Rotary Switches. It is divided into Switches category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of 75BP36-01-1-04N is 29301 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
ECAD Module
Categories Switches
Manufacturer Grayhill Inc.
Status Active
Number of Positions 4
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 1
Circuit per Deck SP4T
Contact Timing Non-Shorting (BBM)
Current Rating 200mA (AC/DC)
Voltage Rating - AC 115V
Voltage Rating - DC 30V
Actuator Type Flatted (3.17mm Dia)
Actuator Length 9.53mm
Angle of Throw 36°
Contact Finish Gold
Mounting Panel Mount, Through Hole
Termination Style PC Pin
Depth Behind Panel 12.70mm
Win Source Part Number 118942-75BP36-01-1-04N
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 75BP36-01-1-04N
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
75BP36-01-1-04N Price

75BP36-01-1-04N Datasheet
75BP36-01-1-04N Application

75BP36-01-1-04N Replacement
75BP36-01-1-04N Pdf

75BP36-01-1-04N Pinout
75BP36-01-1-04N Image

75BP36-01-1-04N Picture
75BP36-01-1-04N In Stock

75BP36-01-1-04N Distributor
75BP36-01-1-04N Rotary Switches

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 600V 40A TO247AC
1
High Speed Switching Applications
2293
IC REG LDO 1.5V 0.15A SOT23-5
6
SURFACE MOUNT 350mW SILICON ZENER DIODE 2.4 VOLTS THRU 47 VOLTS
1190
1.5/1.9GHz BAND FRONT-END GaAs MMIC
176

Top Sellers