Search
Filters

R20407RR03Q

SWITCH ROTARY 4POS 5A 125V
Manufacturer: C&K Components
rohs
Availability: 360 In Stock
The R20407RR03Q is defined as Rotary Switches ,included in Switches group. The designer and manufactured of R20407RR03Q is C&K Components. It is available in WIN SOURCE Shenzhen warehouse. The storage code of R20407RR03Q is 287843. More detailed data for R20407RR03Q, feel free to contact us.
Products specifications
Categories Switches
Manufacturer C&K Components
Status Active
Number of Positions 4
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 2
Circuit per Deck DP4T
Contact Timing Non-Shorting (BBM)
Current Rating 5A (AC), 500mA (DC)
Voltage Rating - AC 125V
Voltage Rating - DC 125V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 12.70mm
Angle of Throw 36°
Contact Finish Silver
Mounting Panel Mount
Termination Style Solder Lug
Depth Behind Panel 14.61mm
Panel Cutout Dimensions Circular - 9.78mm Dia
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 131257-R20407RR03Q
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer C&K Components
Status Active
Number of Positions 4
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 2
Circuit per Deck DP4T
Contact Timing Non-Shorting (BBM)
Current Rating 5A (AC), 500mA (DC)
Voltage Rating - AC 125V
Voltage Rating - DC 125V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 12.70mm
Angle of Throw 36°
Contact Finish Silver
Mounting Panel Mount
Termination Style Solder Lug
Depth Behind Panel 14.61mm
Panel Cutout Dimensions Circular - 9.78mm Dia
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 131257-R20407RR03Q
R20407RR03Q Price

R20407RR03Q Datasheet
R20407RR03Q Application

R20407RR03Q Replacement
R20407RR03Q Pdf

R20407RR03Q Pinout
R20407RR03Q Image

R20407RR03Q Picture
R20407RR03Q In Stock

R20407RR03Q Distributor
R20407RR03Q Rotary Switches

Image
Mfr.Part No
Description
Stock
IC GATE NAND 1CH 2-INP 5-TSOP
27000
FIXED IND 390NH 375MA 650 MOHM
30500
Wide Input Range, High Efficiency, Step-Down Switching Regulator
4
IC LED DRVR LIN DIM 25MA 9DSBGA
10000
9-bit bus transceiver 3-State
345
IC FPGA 189 I/O 240QFP
27
IC REG BUCK ADJ 3A SYNC
15000