Search
Filters

100ZLJ68M8X20

Part No :
100ZLJ68M8X20
Manufacturer :
Catalog :
Aluminum Capacitors
Description :
CAP ALUM 68UF 20% 100V RADIAL / Cap Aluminum Lytic 68uF 100V 20% (8 X 20mm) Radial 3.5mm 1040mA 9000h 105°C Bulk
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1,289 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer Rubycon
Series ZLJ
Packaging Bulk
Capacitance 68μF
Tolerance ±20%
Voltage Rating DC 100V
Lifetime @ Temp. 9000 Hrs @ 105°C
Operating Temperature Range -40°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 520mA @ 120Hz
Ripple Current - High Frequency 1.04A @ 100kHz
Impedance 160 mOhm
Lead Spacing 0.138" (3.50mm)
Dimension 0.315" Dia (8.00mm)
Height - Seated (Maximum) 0.866" (22.00mm)
Mounting Style Through Hole
Package Radial, Can
Win Source Part Number 799259-100ZLJ68M8X20
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
Family Name ZLJ
Introduction Date September 23, 2010
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
NRZJ680M100V8X20F; NRSH680M100V8X20F; 
Rubycon 100ZLJ68M8X20 is available at WIN SOURCE. Please review product page below for detailed information, including 100ZLJ68M8X20 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 100ZLJ68M8X20 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer Rubycon
Series ZLJ
Packaging Bulk
Capacitance 68μF
Tolerance ±20%
Voltage Rating DC 100V
Lifetime @ Temp. 9000 Hrs @ 105°C
Operating Temperature Range -40°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 520mA @ 120Hz
Ripple Current - High Frequency 1.04A @ 100kHz
Impedance 160 mOhm
Lead Spacing 0.138" (3.50mm)
Dimension 0.315" Dia (8.00mm)
Height - Seated (Maximum) 0.866" (22.00mm)
Mounting Style Through Hole
Package Radial, Can
Win Source Part Number 799259-100ZLJ68M8X20
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
Family Name ZLJ
Introduction Date September 23, 2010
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
NRZJ680M100V8X20F; NRSH680M100V8X20F; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 100ZLJ68M8X20
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
100ZLJ68M8X20 Price

100ZLJ68M8X20 Datasheet
100ZLJ68M8X20 Application

100ZLJ68M8X20 Replacement
100ZLJ68M8X20 Pdf

100ZLJ68M8X20 Pinout
100ZLJ68M8X20 Image

100ZLJ68M8X20 Picture
100ZLJ68M8X20 In Stock

100ZLJ68M8X20 Distributor
100ZLJ68M8X20 Aluminum Capacitors

Image
Mfr.Part No
Description
Stock
HEAT SHRINK TUBING
53
IC CONFIG MULT-FUNC GATE SOT363
300
ACIA(Asynchronous Communications Interface Adapter)
17
DIODE SCHOTTKY 40V 1A SMB
520
IC SILICON TUNER 40HVQFN
105

Top Sellers