6.3ZLG820MEFC8X16

Part No :
6.3ZLG820MEFC8X16
Manufacturer :
Catalog :
Aluminum Capacitors
Description :
CAP ALUM 820UF 20% 6.3V RADIAL / Cap Aluminum Lytic 820uF 6.3V 20% (8 X 16mm) Radial 3.5mm 1250mA 3000h 105°C
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
30+
$1.8490
$55.470
65+
$1.5400
$100.100
105+
$1.4950
$156.975
140+
$1.4510
$203.140
180+
$1.4070
$253.260
240+
$1.2740
$305.760
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 180 pieces
MOQ: 30 pcs
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
Categories Capacitors
Manufacturer Rubycon
Series ZLG
Packaging Bulk
Capacitance 820μF
Tolerance ±20%
Voltage Rating DC 6.3V
Lifetime @ Temp. 3000 Hrs @ 105°C
Operating Temperature Range -40°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 750mA @ 120Hz
Impedance 28 mOhm
Lead Spacing 0.138" (3.50mm)
Dimension 0.315" Dia (8.00mm)
Height - Seated (Maximum) 0.689" (17.50mm)
Mounting Style Through Hole
Package Radial, Can
Win Source Part Number 796193-6.3ZLG820MEFC8X16
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Limited
Family Name ZLG
Introduction Date October 14, 2005
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2027
Rubycon 6.3ZLG820MEFC8X16 is available at WIN SOURCE. Please review product page below for detailed information, including 6.3ZLG820MEFC8X16 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 6.3ZLG820MEFC8X16 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer Rubycon
Series ZLG
Packaging Bulk
Capacitance 820μF
Tolerance ±20%
Voltage Rating DC 6.3V
Lifetime @ Temp. 3000 Hrs @ 105°C
Operating Temperature Range -40°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 750mA @ 120Hz
Impedance 28 mOhm
Lead Spacing 0.138" (3.50mm)
Dimension 0.315" Dia (8.00mm)
Height - Seated (Maximum) 0.689" (17.50mm)
Mounting Style Through Hole
Package Radial, Can
Win Source Part Number 796193-6.3ZLG820MEFC8X16
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Limited
Family Name ZLG
Introduction Date October 14, 2005
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2027
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 6.3ZLG820MEFC8X16
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
6.3ZLG820MEFC8X16 Price

6.3ZLG820MEFC8X16 Datasheet
6.3ZLG820MEFC8X16 Application

6.3ZLG820MEFC8X16 Replacement
6.3ZLG820MEFC8X16 Pdf

6.3ZLG820MEFC8X16 Pinout
6.3ZLG820MEFC8X16 Image

6.3ZLG820MEFC8X16 Picture
6.3ZLG820MEFC8X16 In Stock

6.3ZLG820MEFC8X16 Distributor
6.3ZLG820MEFC8X16 Aluminum Capacitors

Image
Mfr.Part No
Description
Stock
Surface Mount Glass Passivated Rectifier
764
IC REG LDO 3V 0.15A SC70-5
593
LED GREEN CLEAR 1206 SMD
2910
Octal D-type Transparent Latches (with inverted 3-state outputs)
31
DC DC CONVERTER 5V 2.5W
10

Top Sellers