Search
Filters

FMW-2206

Part No : FMW-2206
Manufacturer : Sanken
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY SCHOTTKY 60V TO220F
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,800 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Sanken
Packaging Bulk
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 700mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 60V
Operating Temperature - Junction -40°C to 150°C
Mounting Through Hole
Case / Package TO-220F
Win Source Part Number 1039236-FMW-2206
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
The FMW-2206, designed by Sanken , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 60V and 700mV @ 10A ,respectively. The average value of the forward current is 20A. Its reverse leakage current is typically 1mA @ 60V. The device is offered in TO-220F Bulk and is specified over the -40°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Sanken
Packaging Bulk
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 700mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 60V
Operating Temperature - Junction -40°C to 150°C
Mounting Through Hole
Case / Package TO-220F
Win Source Part Number 1039236-FMW-2206
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FMW-2206
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
FMW-2206 Price

FMW-2206 Datasheet
FMW-2206 Application

FMW-2206 Replacement
FMW-2206 Pdf

FMW-2206 Pinout
FMW-2206 Image

FMW-2206 Picture
FMW-2206 In Stock

FMW-2206 Distributor
FMW-2206 Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
VARISTOR 82V 1.2KA DISC 7MM
3
RES SMD 12K OHM 5% 1/8W 0805
8000
TVS DIODE 3.3V 10V SLP0603P2X3F
4500
TRANS PREBIAS PNP 260MW SOT723
1440
LC2MOS Complete 14-Bit DAC | IC DAC 14BIT V-OUT 28PLCC
30
Design Kit Trimming Potentiometers | TRIMMER 100K OHM 0.25W GW SIDE
87
400 W Transient Voltage Suppressor
1454
IC DAC CMOS QUAD 8BIT R-R 20-DIP
163
ULTRAFAST PLASTIC RECTIFIER
440

Top Sellers