STR-A6052M

Part No :
STR-A6052M
Manufacturer :
Catalog :
PMIC - ACDC Converters,Offline Switchers
Description :
IC REG PWM CONV AC/DC 8-DIP
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
Unit Price
Ext. Price
7+
$7.6320
$53.424
16+
$6.3540
$101.664
25+
$6.1720
$154.300
34+
$5.9890
$203.626
44+
$5.8070
$255.508
58+
$5.2590
$305.022
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8,330 pieces
MOQ: 7 pcs
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
Categories Integrated Circuits
Manufacturer Sanken
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 15.3V
Supply Voltage - Operating 8.1 V to 32 V
Duty Cycle 83%
Frequency - Switching 67kHz
Power (Watts) 35W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Operating Temperature -20°C to 125°C (TA)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 1103847-STR-A6052M
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Sanken STR-A6052M is available at WIN SOURCE. Please review product page below for detailed information, including STR-A6052M price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STR-A6052M to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Sanken
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 15.3V
Supply Voltage - Operating 8.1 V to 32 V
Duty Cycle 83%
Frequency - Switching 67kHz
Power (Watts) 35W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Operating Temperature -20°C to 125°C (TA)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 1103847-STR-A6052M
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR-A6052M
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
STR-A6052M Price

STR-A6052M Datasheet
STR-A6052M Application

STR-A6052M Replacement
STR-A6052M Pdf

STR-A6052M Pinout
STR-A6052M Image

STR-A6052M Picture
STR-A6052M In Stock

STR-A6052M Distributor
STR-A6052M PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
FIXED IND 470NH 2.3A 48 MOHM SMD
1490
TRANS PREBIAS NPN 200MW SOT23-3
334
I-TEMP 8-PORT FAST ETHERNET TRAN
850
EEPROM Serial-3Wire 1K-bit 64 x 16 2.5V/3.3V/5V Automotive 8-Pin SOP T/R / IC EEPROM 1KBIT 2MHZ 8SOP
254
IC FREQ MOD EMI REDUCTION 8SOIC
860
IC VOLT DETECT CMOS 2.0V 5TSOP
2890
IC OPAMP GP 1.5MHZ 8MSOP
1790

Top Sellers