109P0412K3023

Part No :
109P0412K3023
Manufacturer :
Catalog :
DC Fans
Description :
FAN 40X28MM 12VDC
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
1+
$109.5470
$109.547
2+
$106.3060
$212.612
3+
$103.0650
$309.195
4+
$93.3420
$373.368
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 4,000 pieces
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
Categories Fans, Thermal Management
Manufacturer Sanyo Denki America Inc.
Status Active
Voltage Rating 12VDC
Width 28.00mm
Air Flow 20.8 CFM (0.590m3/min)
Bearing Type Ball
Fan Type Tubeaxial
Noise 50 dB(A)
Power (Watts) 6.60W
RPM 15500 RPM
Termination 2 Wire Leads
Temperature Range - Operating -4 to 158°F (-20 to 70°C)
Approvals CSA, TUV, UR
Voltage Range 8 to 13.2VDC
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 40000 Hrs @ 60°C
Win Source Part Number 1050427-109P0412K3023
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
The 109P0412K3023 is defined as DC Fans ,included in Fans,Thermal Management group. The designer and manufactured of 109P0412K3023 is Sanyo Denki America Inc.. It is available in WIN SOURCE PHI warehouse. The storage code of 109P0412K3023 is 465672. More detailed data for 109P0412K3023, feel free to contact us.
Products specifications
ECAD Module
Categories Fans, Thermal Management
Manufacturer Sanyo Denki America Inc.
Status Active
Voltage Rating 12VDC
Width 28.00mm
Air Flow 20.8 CFM (0.590m3/min)
Bearing Type Ball
Fan Type Tubeaxial
Noise 50 dB(A)
Power (Watts) 6.60W
RPM 15500 RPM
Termination 2 Wire Leads
Temperature Range - Operating -4 to 158°F (-20 to 70°C)
Approvals CSA, TUV, UR
Voltage Range 8 to 13.2VDC
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 40000 Hrs @ 60°C
Win Source Part Number 1050427-109P0412K3023
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 109P0412K3023
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
109P0412K3023 Price

109P0412K3023 Datasheet
109P0412K3023 Application

109P0412K3023 Replacement
109P0412K3023 Pdf

109P0412K3023 Pinout
109P0412K3023 Image

109P0412K3023 Picture
109P0412K3023 In Stock

109P0412K3023 Distributor
109P0412K3023 DC Fans

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJ 3A 8SOIC
709
FIXED IND 3NH 200MA 800 MOHM SMD
4000
Single Pole OptoMOS Relay
30
IC MCU 32BIT 512KB FLASH 100TQFP / Secure MCU 32bit PIC32 PIC RISC 512KB Flash 3.3V 100-Pin TQFP Tray
38
IC TEMP/VOLT/CUR MONITOR 10MSOP
734
IC CHIP QFN SMD
157

Top Sellers