Search
Filters

TYN640RG

SCR 600V 40A TO-220AB
Manufacturer: STMicroelectronics
rohs
Quantity
Price
Ext. Price
20+
$1.680
$33.600
60+
$1.570
$94.200
Availability: 17,950 In Stock
This product has a minimum quantity of 20
STMicroelectronics TYN640RG is available at WIN SOURCE. Please review product page below for detailed information, including TYN640RG price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TYN640RG to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Gate Trigger (Igt) (Max) 35mA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 25A
Current - On State (It (RMS)) (Max) 40A
Current - Hold (Ih) (Max) 75mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 460A, 480A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 038584-TYN640RG
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Gate Trigger (Igt) (Max) 35mA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 25A
Current - On State (It (RMS)) (Max) 40A
Current - Hold (Ih) (Max) 75mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 460A, 480A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 038584-TYN640RG
TYN640RG Price

TYN640RG Datasheet
TYN640RG Application

TYN640RG Replacement
TYN640RG Pdf

TYN640RG Pinout
TYN640RG Image

TYN640RG Picture
TYN640RG In Stock

TYN640RG Distributor
TYN640RG SCRs - Single

Image
Mfr.Part No
Description
Stock
Silicon NPN Epitaxial
3000
MOSFET N-CH 30V 11A 8TSON-ADV
3000
TRANS PREBIAS NPN 0.33W SOT23-3
4600
Quad 2−Input NAND Gate
106
3.3V / 5V ECL Differential Phase−Frequency Detector
1528
IC REG LDO 3.3V 0.25A 6WSON
10000