Search
Filters

LM140K-15

Part No :
LM140K-15
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
1 AMP POSITIVE VOLTAGE REGULATOR | IC REG LINEAR 15V 1A TO3-2
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 104 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Box
Output Type Fixed
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 15V
Maximum Dropout Voltage 2V at 1A
Output Current 1A
Current - Quiescent (Iq) 6mA
PSRR 70dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-3-2
Family Part Number LM140
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1196857-LM140K-15
Manufacturer Homepage www.semelab.co.uk
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Texas Instruments LM140K-15 is available at WIN SOURCE. Please review product page below for detailed information, including LM140K-15 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LM140K-15 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Box
Output Type Fixed
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 15V
Maximum Dropout Voltage 2V at 1A
Output Current 1A
Current - Quiescent (Iq) 6mA
PSRR 70dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-3-2
Family Part Number LM140
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1196857-LM140K-15
Manufacturer Homepage www.semelab.co.uk
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM140K-15
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
LM140K-15 Price

LM140K-15 Datasheet
LM140K-15 Application

LM140K-15 Replacement
LM140K-15 Pdf

LM140K-15 Pinout
LM140K-15 Image

LM140K-15 Picture
LM140K-15 In Stock

LM140K-15 Distributor
LM140K-15 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
DRIVER FOR IGBT MODULES
13
15μF Conformal Coated Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.8 Ohm 0.087" L x 0.049" W (2.20mm x 1.25mm)
300
IC D-TYPE POS TRG SNGL 20SOP
200
RELAY SSR DPST 0.6A 8DIP
118
NON-LINEAR HIGH SPEED TERMINATION IC
240
9-Bit D-Type Flip-Flop
10

Top Sellers