Search
Filters

SC189BSKTRT

Part No : SC189BSKTRT
Manufacturer : Semtech Corporation
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK 1.1V 1.5A SYNC SOT23
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
70+
$0.754
$52.780
160+
$0.638
$102.080
245+
$0.619
$151.655
335+
$0.599
$200.665
435+
$0.580
$252.300
575+
$0.522
$300.150
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,256 pieces can ship immediately
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.9V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.1V
Output Current 1.5A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1094742-SC189BSKTRT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
The SC189BSKTRT is manufactured by Semtech Corporation, which is available in SOT-23-5, with the function of Step-Down. The part operates from 2.9V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 2.5MHz switching frequency, which is capable of supplying 1.5A output current, with an output voltage of 1.1V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.9V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.1V
Output Current 1.5A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1094742-SC189BSKTRT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SC189BSKTRT
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
SC189BSKTRT Price

SC189BSKTRT Datasheet
SC189BSKTRT Application

SC189BSKTRT Replacement
SC189BSKTRT Pdf

SC189BSKTRT Pinout
SC189BSKTRT Image

SC189BSKTRT Picture
SC189BSKTRT In Stock

SC189BSKTRT Distributor
SC189BSKTRT PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
TRANS 2NPN 120V 0.1A SM6 / Trans GP BJT NPN 120V 0.1A 6-Pin SM T/R
211
DIODE ARRAY SCHOTTKY 45V ITO220S
36
64K 8K x 8 Low Voltage CMOS E2PROM with Page Write and Software Data Protection
121
DC-DC Converter for DSCs and Camcorders
3655
ENCODER LINE DRIVER 3CH 512CPR / Optical Encoder Rotary Incremental Straight Digital Square Wave Cable
3
Low-Cost, Low-Power, 8-Bit DACs with 2-Wire Serial Interface in SOT23
3
MIC MEMS ANALOG OMNI -42DB
120

Top Sellers