Search
Filters

SC202MLTRT

3.5MHz, 500mA Step-down Regulator with Integrated Inductor
Manufacturer: Semtech Corporation
rohs
Availability: 2,356 In Stock
Semtech Corporation SC202MLTRT is available at WIN SOURCE. Please review product page below for detailed information, including SC202MLTRT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SC202MLTRT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Semtech Corporation
Series SC202
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.9V
Voltage Input MAX 5.5V
Voltage - Output 1 0.8 ~ 3.3 V
Current - Output (Maximum) 500mA
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 13-PowerVFQFN Module
Size 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 1.0mm)
Manufacturer Package 13-MLPQ (2.5x3)
Win Source Part Number 1246919-SC202MLTRT
Manufacturer Homepage www.semtech.com
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
Categories Power Supplies - Board Mount
Manufacturer Semtech Corporation
Series SC202
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.9V
Voltage Input MAX 5.5V
Voltage - Output 1 0.8 ~ 3.3 V
Current - Output (Maximum) 500mA
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 13-PowerVFQFN Module
Size 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 1.0mm)
Manufacturer Package 13-MLPQ (2.5x3)
Win Source Part Number 1246919-SC202MLTRT
Manufacturer Homepage www.semtech.com
Storage Condition Dry storage cabinet & Humidity protection package
SC202MLTRT Price

SC202MLTRT Datasheet
SC202MLTRT Application

SC202MLTRT Replacement
SC202MLTRT Pdf

SC202MLTRT Pinout
SC202MLTRT Image

SC202MLTRT Picture
SC202MLTRT In Stock

SC202MLTRT Distributor
SC202MLTRT Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.8V/2.6V 0.3A 8WDFN
45000
IC MRAM 4MBIT 35NS 44TSOP
1
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
1100
Glass Passivated Single-Phase Bridge Rectifier
600
IC FLATLINK TRANSMITTER 56TSSOP
32
MOSFET N-CH 100V 8A DPAK
1
Super high dense cell design for low RDS(ON).
25756