Search
Filters

SC4808BIMSTRT

Part No : SC4808BIMSTRT
Manufacturer : Semtech Corporation
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR MULT TOP 10MSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
55+
$0.990
$54.450
120+
$0.837
$100.440
185+
$0.812
$150.220
255+
$0.787
$200.685
330+
$0.761
$251.130
440+
$0.685
$301.400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,388 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.33 V to 18 V
Frequency - Switching 50kHz to 1MHz
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Frequency Control
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 10-MSOP
Win Source Part Number 1094821-SC4808BIMSTRT
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
The SC4808BIMSTRT is a Step-Up/Step-Down(Full-Bridge, Half-Bridge, Push-Pull) controller, manufactured by Semtech Corporation, contained in 10-MSOP Reel - TR packing. This device is capable of operating at 49% duty cycle. The switching frequency can be set for a 50kHz to 1MHz. It accepts input voltages from 4.33 V to 18 V, operating from -40°C to 105°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.33 V to 18 V
Frequency - Switching 50kHz to 1MHz
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Frequency Control
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 10-MSOP
Win Source Part Number 1094821-SC4808BIMSTRT
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SC4808BIMSTRT
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
SC4808BIMSTRT Price

SC4808BIMSTRT Datasheet
SC4808BIMSTRT Application

SC4808BIMSTRT Replacement
SC4808BIMSTRT Pdf

SC4808BIMSTRT Pinout
SC4808BIMSTRT Image

SC4808BIMSTRT Picture
SC4808BIMSTRT In Stock

SC4808BIMSTRT Distributor
SC4808BIMSTRT PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
MOSFET 2P-CH 20V 2.1A 1206-8
2100
TRIPLE 4-INPUT MULTIPLEXER WITH ENABLE | IC MUX TRIPLE 4-INPUT 28-PLCC
1
Picoamp Input Current, Microvolt Offset, Low Noise Op Amp | IC OPAMP GP 1 CIRCUIT 8DIP
12
DIODE ARRAY GP 80V 200MA SC74-6
250
TRANSISTOR (POWER AMPLIFIER, SWITCHING APPLICATIONS)
5110
IC REG LDO 2.5V 0.2A SOT23-5
882
DIODE GEN PURP 200V 3A DO201AD
12900

Top Sellers