Search
Filters

SX1231ITSTRT

Part No : SX1231ITSTRT
Manufacturer : Semtech Corporation
Catalog : RF Transceiver ICs
Description : IC RF TXRX ISM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,459 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories RF/IF and RFID
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation FSK, GFSK, GMSK, MSK, OOK
Frequency 290MHz to 340MHz, 424MHz to 510MHz, 862MHz to 1.02GHz
Data Rate (Max) 300kbps
Power - Output 17dBm
Sensitivity -120dBm
Serial Interfaces SPI
GPIO 6
Supply Voltage - Operating 1.8 V to 3.6 V
Current - Receiving 16mA
Current - Transmitting 16mA to 95mA
Temperature Range - Operating -40°C to 85°C
Dimension 28-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1104166-SX1231ITSTRT
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
SI4460-B1B-FM;  SX1238IMLTRT; SX1235IMLTRT; 
Semtech Corporation SX1231ITSTRT is available at WIN SOURCE. Please review product page below for detailed information, including SX1231ITSTRT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SX1231ITSTRT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories RF/IF and RFID
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation FSK, GFSK, GMSK, MSK, OOK
Frequency 290MHz to 340MHz, 424MHz to 510MHz, 862MHz to 1.02GHz
Data Rate (Max) 300kbps
Power - Output 17dBm
Sensitivity -120dBm
Serial Interfaces SPI
GPIO 6
Supply Voltage - Operating 1.8 V to 3.6 V
Current - Receiving 16mA
Current - Transmitting 16mA to 95mA
Temperature Range - Operating -40°C to 85°C
Dimension 28-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1104166-SX1231ITSTRT
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
SI4460-B1B-FM;  SX1238IMLTRT; SX1235IMLTRT; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SX1231ITSTRT
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
SX1231ITSTRT Price

SX1231ITSTRT Datasheet
SX1231ITSTRT Application

SX1231ITSTRT Replacement
SX1231ITSTRT Pdf

SX1231ITSTRT Pinout
SX1231ITSTRT Image

SX1231ITSTRT Picture
SX1231ITSTRT In Stock

SX1231ITSTRT Distributor
SX1231ITSTRT RF Transceiver ICs

Image
Mfr.Part No
Description
Stock
600V, 40A Field Stop IGBT | IGBT 600V 80A 349W TO247
390
RES SMD 910 OHM 5% 1/2W 2010
2380
24-bit, 192kHz 6-Channel DAC with Volume Control
166
LM5574/LM5574-Q1 SIMPLE SWITCHER® 75V, 0.5A Step-Down Switching Regulator
466
Microprocessor Supervisory Circuit in 3-Pin SOT-23
11682
N-channel 60 V 14.8 mΩ standard level MOSFET
90

Top Sellers