Search
Filters

PC357N3

Part No : PC357N3
Manufacturer : Sharp Microelectronics
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISO 3.75KV TRANS 4-MINI-FLAT
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 22,256 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 200% @ 5mA
Maximum DC Current Transfer Ratio 400% @ 5mA
Rise and Fall Time 4μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -30°C to 100°C
Mounting SMD (SMT)
Case / Package 4-Mini-Flat
Win Source Part Number 1086603-PC357N3
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Test & Measurement, Signal Processing
The PC357N3, from Sharp Microelectronics, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 4-Mini-Flat package and available in SMD (SMT) option.The Input-output isolation voltage is 3750Vrms. It is able to operate at 80V output voltage (Max)within a wide temperature range of -30°C to 100°C. The minimum CTR is 200% @ 5mA ,with the maximum continuous forward current of 50mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 200% @ 5mA
Maximum DC Current Transfer Ratio 400% @ 5mA
Rise and Fall Time 4μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -30°C to 100°C
Mounting SMD (SMT)
Case / Package 4-Mini-Flat
Win Source Part Number 1086603-PC357N3
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Test & Measurement, Signal Processing
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PC357N3
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
PC357N3 Price

PC357N3 Datasheet
PC357N3 Application

PC357N3 Replacement
PC357N3 Pdf

PC357N3 Pinout
PC357N3 Image

PC357N3 Picture
PC357N3 In Stock

PC357N3 Distributor
PC357N3 Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
SILICON PLANAR ZENER DIODES
265
Isolated 5.0 AMPS. Glass Passivated Super Fast Rectifiers
20
IC REG LDO 2.8V 0.5A 6MLF
1051
3.3V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER FANOUT BUFFER W/ INTERNAL TERMINATION
56
IC REG LDO 2.9V 0.15A TSOT23-5
5649
P5CD041XS/S1ANLAAJ
1500
256 32K x 8 High Speed Parallel EEPROMs
IC LASER DRIVER 11.3GBPS 16LFCSP
168

Top Sellers