Search
Filters

PC4H510NIP0F

OPTOISOLATOR 2.5KV TRANS 4SMD
Manufacturer: Sharp Microelectronics
rohs
Availability: 10,034 In Stock
The PC4H510NIP0F, from Sharp Microelectronics, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 4-Mini-Flat package and available in SMD (SMT) option.The Input-output isolation voltage is 2500Vrms. It is able to operate at 350V output voltage (Max)within a wide temperature range of -25°C to 100°C. The minimum CTR is 40% @ 5mA ,with the maximum continuous forward current of 50mA .
Products specifications
Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 2500Vrms
Minimum DC Current Transfer Ratio 40% @ 5mA
Maximum DC Current Transfer Ratio 240% @ 5mA
Rise and Fall Time 4μs, 5μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 350V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -25°C to 100°C
Mounting SMD (SMT)
Case / Package 4-Mini-Flat
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1086660-PC4H510NIP0F
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 2500Vrms
Minimum DC Current Transfer Ratio 40% @ 5mA
Maximum DC Current Transfer Ratio 240% @ 5mA
Rise and Fall Time 4μs, 5μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 350V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -25°C to 100°C
Mounting SMD (SMT)
Case / Package 4-Mini-Flat
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1086660-PC4H510NIP0F
PC4H510NIP0F Price

PC4H510NIP0F Datasheet
PC4H510NIP0F Application

PC4H510NIP0F Replacement
PC4H510NIP0F Pdf

PC4H510NIP0F Pinout
PC4H510NIP0F Image

PC4H510NIP0F Picture
PC4H510NIP0F In Stock

PC4H510NIP0F Distributor
PC4H510NIP0F Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
HIgh-Current, Low-Dropout, 1.1~5V Regulator
599
Variable Capacitance Diode
39000
IC REG LDO 5V 0.3A SOT23-5
25504
DIODE GEN PURP 1KV 2A DO15
2000
LOG CMOS COUNTER 4BIT SOIC16
290