Search
Filters

PC817X3NSZ0F

Part No : PC817X3NSZ0F
Manufacturer : Sharp Microelectronics
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISOLATOR 5KV TRANS 4DIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
425+
$0.118
$50.150
1,000+
$0.100
$100.000
1,550+
$0.097
$150.350
2,130+
$0.094
$200.220
2,750+
$0.091
$250.250
3,660+
$0.082
$300.120
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 8,000 pieces can ship immediately
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 200% @ 5mA
Maximum DC Current Transfer Ratio 400% @ 5mA
Rise and Fall Time 4μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -30°C to 100°C
Mounting Through Hole
Case / Package 4-DIP
Win Source Part Number 1086697-PC817X3NSZ0F
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
The PC817X3NSZ0F, from Sharp Microelectronics, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 4-DIP package and available in Through Hole option.The Input-output isolation voltage is 5000Vrms. It is able to operate at 80V output voltage (Max)within a wide temperature range of -30°C to 100°C. The minimum CTR is 200% @ 5mA ,with the maximum continuous forward current of 50mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 200% @ 5mA
Maximum DC Current Transfer Ratio 400% @ 5mA
Rise and Fall Time 4μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -30°C to 100°C
Mounting Through Hole
Case / Package 4-DIP
Win Source Part Number 1086697-PC817X3NSZ0F
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PC817X3NSZ0F
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
PC817X3NSZ0F Price

PC817X3NSZ0F Datasheet
PC817X3NSZ0F Application

PC817X3NSZ0F Replacement
PC817X3NSZ0F Pdf

PC817X3NSZ0F Pinout
PC817X3NSZ0F Image

PC817X3NSZ0F Picture
PC817X3NSZ0F In Stock

PC817X3NSZ0F Distributor
PC817X3NSZ0F Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
IC MOTOR DRIVER PAR 22DIP
71
SENSOR ABS PRESS 16.7PSI MAX / High Temperature Accuracy Integrated Silicon Pressure Sensor
100
1.5A DDR TERMINATION REGULATOR
3000
RES SMD 0.009 OHM 1% 2W 2512
1105
69958
TVS DIODE 70VWM 113.6VC AXIAL
17

Top Sellers