Search
Filters

PQ05RD1BJ00H

IC REG LDO 5V 1A TO220
Manufacturer: Sharp Microelectronics
rohs
Availability: 11,900 In Stock
Sharp Microelectronics PQ05RD1BJ00H, 1A Fixed REG LDO, offers a maximum input voltage of 20V, with a 0.5V @ 500mA maximum drop voltage. The PQ05RD1BJ00H is fully intergrated into a TO-220 package, opreating at different temperatures from -20°C to 80°C, with 5V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 500mA
Output Current 1A
Operating Supply Current 10mA
PSRR 55dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -20°C to 80°C
Mounting Through Hole
Case / Package TO-220
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1089872-PQ05RD1BJ00H
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 500mA
Output Current 1A
Operating Supply Current 10mA
PSRR 55dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -20°C to 80°C
Mounting Through Hole
Case / Package TO-220
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1089872-PQ05RD1BJ00H
PQ05RD1BJ00H Price

PQ05RD1BJ00H Datasheet
PQ05RD1BJ00H Application

PQ05RD1BJ00H Replacement
PQ05RD1BJ00H Pdf

PQ05RD1BJ00H Pinout
PQ05RD1BJ00H Image

PQ05RD1BJ00H Picture
PQ05RD1BJ00H In Stock

PQ05RD1BJ00H Distributor
PQ05RD1BJ00H PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Power Bipolar Transistor Base Drive Optocoupler
1327
PHOTOINTERRUPTER ULTRAMINI
143520
5 WATT ZENER REGULATOR DIODES 3.3-200 VOLTS
50
IC CTRLR HOTSWAP 16.5V 10-MSOP
11900
WE-CBF SMD EMI Suppression Ferrite Bead
3974
IC 12-BIT QUAD GP D/A 28-DIP
852