Search
Filters

PQ09RD11J00H

Part No :
PQ09RD11J00H
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 9V 1A TO220-4
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 13,600 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 9V
Dropout Voltage-Max 0.5V @ 500mA
Output Current 1A
Operating Supply Current 10mA
PSRR 55dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -20°C to 80°C
Mounting Through Hole
Case / Package TO-220-4
Win Source Part Number 1089878-PQ09RD11J00H
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Quantity per package 50
Sharp Microelectronics PQ09RD11J00H, 1A Fixed REG LDO, offers a maximum input voltage of 20V, with a 0.5V @ 500mA maximum drop voltage. The PQ09RD11J00H is fully intergrated into a TO-220-4 package, opreating at different temperatures from -20°C to 80°C, with 9V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 9V
Dropout Voltage-Max 0.5V @ 500mA
Output Current 1A
Operating Supply Current 10mA
PSRR 55dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -20°C to 80°C
Mounting Through Hole
Case / Package TO-220-4
Win Source Part Number 1089878-PQ09RD11J00H
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Quantity per package 50
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PQ09RD11J00H
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
PQ09RD11J00H Price

PQ09RD11J00H Datasheet
PQ09RD11J00H Application

PQ09RD11J00H Replacement
PQ09RD11J00H Pdf

PQ09RD11J00H Pinout
PQ09RD11J00H Image

PQ09RD11J00H Picture
PQ09RD11J00H In Stock

PQ09RD11J00H Distributor
PQ09RD11J00H PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC AMP HBT SIGE 5000MHZ SOT-86
259
TRANS PNP 400V 0.5A E-LINE
400
CAP ALUM 330UF 20% 25V RADIAL
200
5.8GHZ 256QAM PA+SW+LNA FEM / 5 GHz, 802.11ac Front-End Module
60

Top Sellers