Search
Filters

DS4E-ML2-DC9V

RELAY GENERAL PURPOSE 4PDT 2A 9V
Manufacturer: Panasonic
rohs
Availability: 691 In Stock
Panasonic DS4E-ML2-DC9V is available at WIN SOURCE. Please review product page below for detailed information, including DS4E-ML2-DC9V price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for DS4E-ML2-DC9V to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Categories Relays
Manufacturer Panasonic Electric Works
Packaging Bulk
Status Obsolete(EOL)
Relay Type General Purpose
Coil Type Latching, Dual Coil
Coil Current 40mA
Coil Voltage 9VDC
Contact Form 4PDT (4 Form C)
Contact Rating (Current) 2A
Switching Voltage 250VAC, 220VDC - Max
Turn On Voltage (Max) 6.3 VDC
Operate Time 10ms
Release Time 5ms
Features Sealed - Amber
Mounting Through Hole
Termination Style PC Pin
Coil Power 360 mW
Coil Resistance 225 Ohms
Temperature Range - Operating -40°C to 70°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203410-DS4E-ML2-DC9V
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Relays
Manufacturer Panasonic Electric Works
Packaging Bulk
Status Obsolete(EOL)
Relay Type General Purpose
Coil Type Latching, Dual Coil
Coil Current 40mA
Coil Voltage 9VDC
Contact Form 4PDT (4 Form C)
Contact Rating (Current) 2A
Switching Voltage 250VAC, 220VDC - Max
Turn On Voltage (Max) 6.3 VDC
Operate Time 10ms
Release Time 5ms
Features Sealed - Amber
Mounting Through Hole
Termination Style PC Pin
Coil Power 360 mW
Coil Resistance 225 Ohms
Temperature Range - Operating -40°C to 70°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203410-DS4E-ML2-DC9V
DS4E-ML2-DC9V Price

DS4E-ML2-DC9V Datasheet
DS4E-ML2-DC9V Application

DS4E-ML2-DC9V Replacement
DS4E-ML2-DC9V Pdf

DS4E-ML2-DC9V Pinout
DS4E-ML2-DC9V Image

DS4E-ML2-DC9V Picture
DS4E-ML2-DC9V In Stock

DS4E-ML2-DC9V Distributor
DS4E-ML2-DC9V Signal Relays,Up to 2 Amps

Image
Mfr.Part No
Description
Stock
IC MCU 16BIT 64KB FLASH 80QFP
588
Single 8-Channel Analog Multiplexer/Demultiplexer Dual 4-Channel Analog Multiplexer/Demultiplexer Triple 2-Channel Analog Multiplexer/Demultiplexer
10
OPTOISO 3.75KV TRANSISTOR 6SOIC
70330
BOX ABS BLACK 6.69"L X 3.37"W
8180