Search
Filters

TN2-L2-5V

Part No :
TN2-L2-5V
Manufacturer :
Catalog :
Signal Relays,Up to 2 Amps
Description :
RELAY GENERAL PURPOSE DPDT 1A 5V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Relays
Manufacturer Panasonic Electric Works
Packaging Tube/Rail
Status Obsolete(EOL)
Relay Type General Purpose
Coil Type Latching, Dual Coil
Coil Current 40mA
Coil Voltage 5VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1A
Switching Voltage 125VAC, 110VDC - Max
Turn On Voltage (Max) 3.75 VDC
Operate Time 3ms
Release Time 3ms
Features Sealed - Fully
Mounting Through Hole
Termination Style PC Pin
Coil Power 200 mW
Coil Resistance 125 Ohms
Temperature Range - Operating -40°C to 70°C
Win Source Part Number 213216-TN2-L2-5V
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
Panasonic TN2-L2-5V is available at WIN SOURCE. Please review product page below for detailed information, including TN2-L2-5V price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TN2-L2-5V to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Relays
Manufacturer Panasonic Electric Works
Packaging Tube/Rail
Status Obsolete(EOL)
Relay Type General Purpose
Coil Type Latching, Dual Coil
Coil Current 40mA
Coil Voltage 5VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1A
Switching Voltage 125VAC, 110VDC - Max
Turn On Voltage (Max) 3.75 VDC
Operate Time 3ms
Release Time 3ms
Features Sealed - Fully
Mounting Through Hole
Termination Style PC Pin
Coil Power 200 mW
Coil Resistance 125 Ohms
Temperature Range - Operating -40°C to 70°C
Win Source Part Number 213216-TN2-L2-5V
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TN2-L2-5V
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
TN2-L2-5V Price

TN2-L2-5V Datasheet
TN2-L2-5V Application

TN2-L2-5V Replacement
TN2-L2-5V Pdf

TN2-L2-5V Pinout
TN2-L2-5V Image

TN2-L2-5V Picture
TN2-L2-5V In Stock

TN2-L2-5V Distributor
TN2-L2-5V Signal Relays,Up to 2 Amps

Image
Mfr.Part No
Description
Stock
IC DVR/RVR 3.3 OR 5V LVDS 14SOIC
87
Filters for Communication Equipment
162
SENSOR LINEAR ANALOG 4SOP
87
CAP CER 2.2UF 6.3V X6S 0402
9250
IC MCU 16BIT 256KB FLASH 80LQFP
91
CMOS DUAL CHANNEL UART (DUART)
103
Suited for LAN and Telecom Applications
1

Top Sellers