Search
Filters

S-1131B50UC-N5JTFG

Part No : S-1131B50UC-N5JTFG
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 0.3A SOT89-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.28V @ 100mA
Output Current 300mA
Operating Supply Current 65μA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-89-5
Win Source Part Number 1093249-S-1131B50UC-N5JTFG
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
SII Semiconductor Corporation S-1131B50UC-N5JTFG, 300mA Fixed REG LDO, offers a maximum input voltage of 6.5V, with a 0.28V @ 100mA maximum drop voltage. The S-1131B50UC-N5JTFG is fully intergrated into a SOT-89-5 package, opreating at different temperatures from -40°C to 85°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.28V @ 100mA
Output Current 300mA
Operating Supply Current 65μA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-89-5
Win Source Part Number 1093249-S-1131B50UC-N5JTFG
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for S-1131B50UC-N5JTFG
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
S-1131B50UC-N5JTFG Price

S-1131B50UC-N5JTFG Datasheet
S-1131B50UC-N5JTFG Application

S-1131B50UC-N5JTFG Replacement
S-1131B50UC-N5JTFG Pdf

S-1131B50UC-N5JTFG Pinout
S-1131B50UC-N5JTFG Image

S-1131B50UC-N5JTFG Picture
S-1131B50UC-N5JTFG In Stock

S-1131B50UC-N5JTFG Distributor
S-1131B50UC-N5JTFG PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
OPTOISO 3.75KV GATE DRIVER 8SO
90
FIXED IND 18NH 370MA 270 MOHM
1158
IC CONVERTER VOLT TO FREQ 8MSOP
87
FIXED IND 4.7UH 6.1A 12.3 MOHM
68
IC RCVR IF/BASEBAND 14BIT 108LGA
IC VIDEO DECODER SDTV RGB 64LQFP
230
IC REG CTRLR PWM CM 8SOIC
440
Single Phase 4.0 AMPS. Glass Passivated Bridge Rectifiers
26

Top Sellers