Search
Filters

S-1132B25-I6T2G

Part No : S-1132B25-I6T2G
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2.5V 0.3A SNT6A
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,800 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.21V @ 100mA
Output Current 300mA
Operating Supply Current 40μA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SNT-6A (H)
Win Source Part Number 1093251-S-1132B25-I6T2G
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
SII Semiconductor Corporation S-1132B25-I6T2G, 300mA Fixed REG LDO, offers a maximum input voltage of 6.5V, with a 0.21V @ 100mA maximum drop voltage. The S-1132B25-I6T2G is fully intergrated into a SNT-6A (H) package, opreating at different temperatures from -40°C to 85°C (TA), with 2.5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.21V @ 100mA
Output Current 300mA
Operating Supply Current 40μA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SNT-6A (H)
Win Source Part Number 1093251-S-1132B25-I6T2G
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for S-1132B25-I6T2G
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
S-1132B25-I6T2G Price

S-1132B25-I6T2G Datasheet
S-1132B25-I6T2G Application

S-1132B25-I6T2G Replacement
S-1132B25-I6T2G Pdf

S-1132B25-I6T2G Pinout
S-1132B25-I6T2G Image

S-1132B25-I6T2G Picture
S-1132B25-I6T2G In Stock

S-1132B25-I6T2G Distributor
S-1132B25-I6T2G PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
5A Fast-Response LDO Regulator Preliminary Information | IC REG CONV INTEL 1OUT TO220-3
75
Z8 Encore XP-R 4K Series High-Performance 8-Bit Microcontrollers
1
4 Megabit (512 K x 8-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
533
SURFACE MOUNT ZENER DIODE
6000
Micropower Precision Shunt Voltage Reference
500
CONTACT PIN 20-24AWG CRIMP GOLD
29
IC OPAMP GP 2.8MHZ RRO 10MSOP
899
CCD Delay Line for PAL
100

Top Sellers