Search
Filters

S-1170B48UC-OUHTFG

Part No :
S-1170B48UC-OUHTFG
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 4.8V 0.8A SOT89-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 29,698 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 4.8V
Dropout Voltage-Max 0.18V @ 300mA
Output Current 800mA
Operating Supply Current 160μA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-89-5
Win Source Part Number 1093306-S-1170B48UC-OUHTFG
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Sufficient
SII Semiconductor Corporation S-1170B48UC-OUHTFG, 800mA Fixed REG LDO, offers a maximum input voltage of 6.5V, with a 0.18V @ 300mA maximum drop voltage. The S-1170B48UC-OUHTFG is fully intergrated into a SOT-89-5 package, opreating at different temperatures from -40°C to 85°C, with 4.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 4.8V
Dropout Voltage-Max 0.18V @ 300mA
Output Current 800mA
Operating Supply Current 160μA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-89-5
Win Source Part Number 1093306-S-1170B48UC-OUHTFG
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for S-1170B48UC-OUHTFG
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
S-1170B48UC-OUHTFG Price

S-1170B48UC-OUHTFG Datasheet
S-1170B48UC-OUHTFG Application

S-1170B48UC-OUHTFG Replacement
S-1170B48UC-OUHTFG Pdf

S-1170B48UC-OUHTFG Pinout
S-1170B48UC-OUHTFG Image

S-1170B48UC-OUHTFG Picture
S-1170B48UC-OUHTFG In Stock

S-1170B48UC-OUHTFG Distributor
S-1170B48UC-OUHTFG PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Shielded Power Inductors - LPS5030
179
IC COMP R-R CMOS 280MHZ SC70-6
1658
CAP FILM 0.22UF 10% 25VDC 1206
3033
Programmable System-on-Chip (PSoC) DC to 67 MHz operation
4
GDT 1000V 20% 3KA THROUGH HOLE / Gas Discharge Tubes 1000VDC 3KADC 1AAC 1pF Axial Thru-Hole
7
TVS DIODE 13VWM 21.5VC DO204AC
4
DC-DC CONV INP FILTER 4A
49

Top Sellers