Search
Filters

S-24C32CI-I8T1U3

Part No : S-24C32CI-I8T1U3
Catalog : Memory
Description : IC EEPROM 32KBIT 400KHZ SNT8A
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,775 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.6 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SNT-8A
Win Source Part Number 1093521-S-24C32CI-I8T1U3
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
The S-24C32CI-I8T1U3, categoried into Memory classification, is manufactured on SII Semiconductor Corporation, supplied in a SNT-8A. The S-24C32CI-I8T1U3 is a 32Kb (4K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.6 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.6 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SNT-8A
Win Source Part Number 1093521-S-24C32CI-I8T1U3
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for S-24C32CI-I8T1U3
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
S-24C32CI-I8T1U3 Price

S-24C32CI-I8T1U3 Datasheet
S-24C32CI-I8T1U3 Application

S-24C32CI-I8T1U3 Replacement
S-24C32CI-I8T1U3 Pdf

S-24C32CI-I8T1U3 Pinout
S-24C32CI-I8T1U3 Image

S-24C32CI-I8T1U3 Picture
S-24C32CI-I8T1U3 In Stock

S-24C32CI-I8T1U3 Distributor
S-24C32CI-I8T1U3 Memory

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 60V 5.7A POWER33
164
Hyperabrupt Tuning Varactors
59
MOSFET N-CH 620V 10A TO220FP
2000
IC FILTER LOWPASS 8-SOIC
18
IC REG LDO -5V 1.8A DDPAK
114

Top Sellers