Search
Filters

S-24C512CI-J8T1U4

Part No : S-24C512CI-J8T1U4
Catalog : Memory
Description : IC EEPROM 512KBIT 1MHZ 8SOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Max Frequency 1MHz
Access Time 500ns
Supply Voltage - Operating 1.6 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 1093522-S-24C512CI-J8T1U4
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
The S-24C512CI-J8T1U4, categoried into Memory classification, is manufactured on SII Semiconductor Corporation, supplied in a 8-SOP. The S-24C512CI-J8T1U4 is a 512Kb (64K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.6 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Max Frequency 1MHz
Access Time 500ns
Supply Voltage - Operating 1.6 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 1093522-S-24C512CI-J8T1U4
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for S-24C512CI-J8T1U4
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
S-24C512CI-J8T1U4 Price

S-24C512CI-J8T1U4 Datasheet
S-24C512CI-J8T1U4 Application

S-24C512CI-J8T1U4 Replacement
S-24C512CI-J8T1U4 Pdf

S-24C512CI-J8T1U4 Pinout
S-24C512CI-J8T1U4 Image

S-24C512CI-J8T1U4 Picture
S-24C512CI-J8T1U4 In Stock

S-24C512CI-J8T1U4 Distributor
S-24C512CI-J8T1U4 Memory

Image
Mfr.Part No
Description
Stock
IC VREF SHUNT ADJ TO92-3
50
DIODE GEN PURP 1.2KV 20A TO263AB
89
DIODE ZENER 18V 500MW SOD123
205
MOSFET, SINGLE, P-CHANNEL, -30V,
3310
Quad 150 MHz Rail-to-Rail Amplifier
1891

Top Sellers