Search
Filters

S-80131BNMC-JGQT2G

Part No : S-80131BNMC-JGQT2G
Catalog : PMIC - Supervisors
Description : IC VOLT DETECTOR 3.1V SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,900 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 65 ms Minimum
Voltage - Threshold 3.1V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1093824-S-80131BNMC-JGQT2G
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
The S-80131BNMC-JGQT2G, Voltage Detector, is brought into production by SII Semiconductor Corporation, included in PMIC - Supervisors category. Each device is available in a small SOT-23-5 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Open Drain or Open Collector with 3.1V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 65 ms Minimum
Voltage - Threshold 3.1V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1093824-S-80131BNMC-JGQT2G
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for S-80131BNMC-JGQT2G
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
S-80131BNMC-JGQT2G Price

S-80131BNMC-JGQT2G Datasheet
S-80131BNMC-JGQT2G Application

S-80131BNMC-JGQT2G Replacement
S-80131BNMC-JGQT2G Pdf

S-80131BNMC-JGQT2G Pinout
S-80131BNMC-JGQT2G Image

S-80131BNMC-JGQT2G Picture
S-80131BNMC-JGQT2G In Stock

S-80131BNMC-JGQT2G Distributor
S-80131BNMC-JGQT2G PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
Dual asynchronous receiver/transmitter (DUART)
30
CAP CER 0.1UF 25V X5R 0402
88800
12-Bit Serializer Deserializer with Multiple Frequency Ranges
2427
MOSFET N-CH 20V 400MA SC-70-3
7413
PNP SILICON TRANSISTORS
268
TRANS NPN PREBIAS/PNP 0.6W 6TSOP
763
Low Output Voltage, Ultra−Fast 1.0 A Low Dropout Linear Regulator with Enable
4

Top Sellers