Search
Filters

S-80924CNNB-G8UT2G

Part No :
S-80924CNNB-G8UT2G
Catalog :
PMIC - Supervisors
Description :
IC VOLT DETECTOR 2.4V SC-82AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 7,947 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 2.4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-82AB
Win Source Part Number 1093919-S-80924CNNB-G8UT2G
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
The S-80924CNNB-G8UT2G, Voltage Detector, is brought into production by SII Semiconductor Corporation, included in PMIC - Supervisors category. Each device is available in a small SC-82AB package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Open Drain or Open Collector with 2.4V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 2.4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-82AB
Win Source Part Number 1093919-S-80924CNNB-G8UT2G
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for S-80924CNNB-G8UT2G
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
S-80924CNNB-G8UT2G Price

S-80924CNNB-G8UT2G Datasheet
S-80924CNNB-G8UT2G Application

S-80924CNNB-G8UT2G Replacement
S-80924CNNB-G8UT2G Pdf

S-80924CNNB-G8UT2G Pinout
S-80924CNNB-G8UT2G Image

S-80924CNNB-G8UT2G Picture
S-80924CNNB-G8UT2G In Stock

S-80924CNNB-G8UT2G Distributor
S-80924CNNB-G8UT2G PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
High Current/Voltage Darlington Drivers
MOSFET P-CH 20V 3.5A SOT1118 / Trans MOSFET P-CH 20V 3.5A 6-Pin HUSON EP T/R
48
IC REG MULTI CONFIG ISO 8SMD
599
AC Input 4-Pin Phototransistor Optocoupler
380
IC SBC CAN/LIN 5.0V HS 32HTSSOP / HIGH PERFORMANCE SYSTEM BASIS CHIP
1
942.5 MHz SAW Filter
58
STAND-ALONE CAN-CONTROLLER
256

Top Sellers