Search
Filters

S-812C55AUA-C3JT2G

Part No : S-812C55AUA-C3JT2G
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5.5V 75MA SOT89-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 69 pct.
Popularity Medium
Win Source Part Number 1093967-S-812C55AUA-C3JT2G
Case / Package SOT-89-3
Mounting SMD (SMT)
Control Protection Operating Temperature -40°C to 85°C (TA)
Operating Supply Current 2.5μA
Output Current 75mA
Nominal Output Voltage (Min/Fixed) 5.5V
Maximum Input Voltage 16V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer SII Semiconductor Corporation
Categories Integrated Circuits
Dropout Voltage-Max 0.23V @ 100mA
SII Semiconductor Corporation S-812C55AUA-C3JT2G, 75mA Fixed REG LDO, offers a maximum input voltage of 16V, with a 0.23V @ 100mA maximum drop voltage. The S-812C55AUA-C3JT2G is fully intergrated into a SOT-89-3 package, with 5.5V nominal voltage.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 69 pct.
Popularity Medium
Win Source Part Number 1093967-S-812C55AUA-C3JT2G
Case / Package SOT-89-3
Mounting SMD (SMT)
Control Protection Operating Temperature -40°C to 85°C (TA)
Operating Supply Current 2.5μA
Output Current 75mA
Nominal Output Voltage (Min/Fixed) 5.5V
Maximum Input Voltage 16V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer SII Semiconductor Corporation
Categories Integrated Circuits
Dropout Voltage-Max 0.23V @ 100mA
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for S-812C55AUA-C3JT2G
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
S-812C55AUA-C3JT2G Price

S-812C55AUA-C3JT2G Datasheet
S-812C55AUA-C3JT2G Application

S-812C55AUA-C3JT2G Replacement
S-812C55AUA-C3JT2G Pdf

S-812C55AUA-C3JT2G Pinout
S-812C55AUA-C3JT2G Image

S-812C55AUA-C3JT2G Picture
S-812C55AUA-C3JT2G In Stock

S-812C55AUA-C3JT2G Distributor
S-812C55AUA-C3JT2G PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
8A, 500V, 0.85ohm, N-CHANNEL POWER MOSFET
200
FIXED IND 68UH 320MA 1.2 OHM SMD
191
RELAY GEN PURPOSE SPST 30A 48V
21
Low Signal Relay
STARG22 MT-G2 WW 36V C-TYPE
1000
IC DETECT GAIN PHASE 14-TSSOP
30
Dual IGBT Driver IC
539

Top Sellers