Search
Filters

EM3585-RT

Part No : EM3585-RT
Manufacturer : Silicon Labs
Catalog : RF Transceiver ICs
Description : IC RF TXRX+MCU 802.15.4 48VFQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 415 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Win Source Part Number 810332-EM3585-RT
Fake Threat In the Open Market 47 pct.
Popularity Medium
MSL Level 2 (1 Year)
Manufacturer Pack Quantity 416
Supplier Device Package 48-QFN (7x7)
Manufacturer Package 48-VFQFN Exposed Pad
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Current - Transmitting 24mA ~ 45mA
Current - Receiving 23.5mA ~ 30mA
Supply Voltage (V) 2.1V ~ 3.6V
GPIO 24
Serial Interfaces I2C, JTAG, SPI, UART
Memory Size 512kB Flash, 32kB RAM
Sensitivity -102dBm
Power - Output 8dBm
Data Rate (Maximum) 5Mbps
Frequency 2.4GHz
Modulation O-QPSK
Protocol Zigbee
RF Family/Standard 802.15.4
Type TxRx + MCU
Packaging Tray
Manufacturer Silicon Labs
Products specifications
ECAD Module
Supply and Demand Status Limited
Win Source Part Number 810332-EM3585-RT
Fake Threat In the Open Market 47 pct.
Popularity Medium
MSL Level 2 (1 Year)
Manufacturer Pack Quantity 416
Supplier Device Package 48-QFN (7x7)
Manufacturer Package 48-VFQFN Exposed Pad
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Current - Transmitting 24mA ~ 45mA
Current - Receiving 23.5mA ~ 30mA
Supply Voltage (V) 2.1V ~ 3.6V
GPIO 24
Serial Interfaces I2C, JTAG, SPI, UART
Memory Size 512kB Flash, 32kB RAM
Sensitivity -102dBm
Power - Output 8dBm
Data Rate (Maximum) 5Mbps
Frequency 2.4GHz
Modulation O-QPSK
Protocol Zigbee
RF Family/Standard 802.15.4
Type TxRx + MCU
Packaging Tray
Manufacturer Silicon Labs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EM3585-RT
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
EM3585-RT Price

EM3585-RT Datasheet
EM3585-RT Application

EM3585-RT Replacement
EM3585-RT Pdf

EM3585-RT Pinout
EM3585-RT Image

EM3585-RT Picture
EM3585-RT In Stock

EM3585-RT Distributor
EM3585-RT RF Transceiver ICs

Image
Mfr.Part No
Description
Stock
10-A, 12-V INPUT NON-ISOLATED WIDE-OUTPUT ADJUST POWER MODULE
31
TRANS 2PNP PREBIAS 0.3W 6TSSOP
3000
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
187
IC ADC 16BIT SER 2CH 64LFCSP
50
5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response Time
150

Top Sellers