Search
Filters

SI4022-A1-FT

Part No : SI4022-A1-FT
Manufacturer : Silicon Labs
Catalog : RF Transmitters
Description : IC TX FSK 915MHZ 3.8V 16-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 484 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories RF/IF and RFID
Manufacturer Silicon Labs
Packaging Tube
Part Status Obsolete(EOL)
Frequency 868MHz, 915MHz
Applications ISM
Modulation or Protocol FSK
Data Rate (Maximum) 115.2kbps
Power - Output 6dBm
Current - Transmitting 24mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 2.2 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 794236-SI4022-A1-FT
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
Silicon Labs SI4022-A1-FT is available at WIN SOURCE. Please review product page below for detailed information, including SI4022-A1-FT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SI4022-A1-FT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories RF/IF and RFID
Manufacturer Silicon Labs
Packaging Tube
Part Status Obsolete(EOL)
Frequency 868MHz, 915MHz
Applications ISM
Modulation or Protocol FSK
Data Rate (Maximum) 115.2kbps
Power - Output 6dBm
Current - Transmitting 24mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 2.2 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 794236-SI4022-A1-FT
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SI4022-A1-FT
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
SI4022-A1-FT Price

SI4022-A1-FT Datasheet
SI4022-A1-FT Application

SI4022-A1-FT Replacement
SI4022-A1-FT Pdf

SI4022-A1-FT Pinout
SI4022-A1-FT Image

SI4022-A1-FT Picture
SI4022-A1-FT In Stock

SI4022-A1-FT Distributor
SI4022-A1-FT RF Transmitters

Image
Mfr.Part No
Description
Stock
IC 10-4LN PRIORITY ENC 16TSSOP
450
Gas Discharge Tube (GDT) Products AC and CG3 Series
20
6, 8-PIN DIP, 400 V BREAK DOWN VOLTAGE, NORMALLY CLOSE TYPE 1-ch, 2-ch Optical Coupled MOS FET
310
DUAL 10 BIT 40MSPS LOW POWER ANALOG TO DIGITAL CONVERTER WITH PGA
2
MOSFET P-CH 30V 50A 1212-8
850
MOSFET N-CH 525V 5A DPAK-3
9777
IC REG LDO 1.2V 1A DPAK
147