Search
Filters

SI4421-A1-FT

Part No :
SI4421-A1-FT
Manufacturer :
Catalog :
RF Transceiver ICs
Description :
IC RF TXRX ISM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 160 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories RF/IF and RFID
Manufacturer Silicon Labs
Packaging Tube
Type TxRx Only
RF Family/Standard General ISM
Modulation FSK
Frequency 315MHz, 434MHz, 868MHz, 915MHz
Data Rate (Maximum) 256kbps
Power - Output 7dbm
Sensitivity -110dBm
Serial Interfaces SPI
Operating Supply Voltage 2.2 V ~ 3.8 V
Current - Receiving 11mA ~ 13mA
Current - Transmitting 15mA ~ 24mA
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 794253-SI4421-A1-FT
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
Silicon Labs SI4421-A1-FT is available at WIN SOURCE. Please review product page below for detailed information, including SI4421-A1-FT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SI4421-A1-FT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories RF/IF and RFID
Manufacturer Silicon Labs
Packaging Tube
Type TxRx Only
RF Family/Standard General ISM
Modulation FSK
Frequency 315MHz, 434MHz, 868MHz, 915MHz
Data Rate (Maximum) 256kbps
Power - Output 7dbm
Sensitivity -110dBm
Serial Interfaces SPI
Operating Supply Voltage 2.2 V ~ 3.8 V
Current - Receiving 11mA ~ 13mA
Current - Transmitting 15mA ~ 24mA
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 794253-SI4421-A1-FT
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SI4421-A1-FT
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
SI4421-A1-FT Price

SI4421-A1-FT Datasheet
SI4421-A1-FT Application

SI4421-A1-FT Replacement
SI4421-A1-FT Pdf

SI4421-A1-FT Pinout
SI4421-A1-FT Image

SI4421-A1-FT Picture
SI4421-A1-FT In Stock

SI4421-A1-FT Distributor
SI4421-A1-FT RF Transceiver ICs

Image
Mfr.Part No
Description
Stock
HEXFET Power MOSFET
14
IC OPAMP GP 5MHZ RRO 14SOIC
208
Silicon PNP Transistors designed for low level - low nosie amplifier applications
116
OPTOISO 3.75KV OPEN COLL 8DIP GW
1
IC REG LDO 5V 1.5A TO263-5
70

Top Sellers