Search
Filters

SI8442-A-IS

Part No :
SI8442-A-IS
Manufacturer :
Catalog :
Digital Isolators
Description :
DGTL ISO 2.5KV GEN PURP 16SOIC / Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 117 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Silicon Labs
Packaging Tube
Part Status Obsolete(EOL)
Technology Capacitive Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 75ns, 75ns
Pulse Width Distortion (Maximum) 30ns
Rise / Fall Time (Typ) 2ns, 2ns
Operating Supply Voltage 2.375 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 794360-SI8442-A-IS
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
Family Name Si8442
Introduction Date October 11, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
ADUM1402BRWZ;  Si8442-C-ISR; Si8442-C-IS;  Si8442-A-IS;  Si8442AB-D-IS;  Si8442AB-D-ISR;  ADuM4402WBRWZ; ADuM2402CRIZ-RL; 
Silicon Labs SI8442-A-IS is available at WIN SOURCE. Please review product page below for detailed information, including SI8442-A-IS price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SI8442-A-IS to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Isolators
Manufacturer Silicon Labs
Packaging Tube
Part Status Obsolete(EOL)
Technology Capacitive Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 75ns, 75ns
Pulse Width Distortion (Maximum) 30ns
Rise / Fall Time (Typ) 2ns, 2ns
Operating Supply Voltage 2.375 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 794360-SI8442-A-IS
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
Family Name Si8442
Introduction Date October 11, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
ADUM1402BRWZ;  Si8442-C-ISR; Si8442-C-IS;  Si8442-A-IS;  Si8442AB-D-IS;  Si8442AB-D-ISR;  ADuM4402WBRWZ; ADuM2402CRIZ-RL; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SI8442-A-IS
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
SI8442-A-IS Price

SI8442-A-IS Datasheet
SI8442-A-IS Application

SI8442-A-IS Replacement
SI8442-A-IS Pdf

SI8442-A-IS Pinout
SI8442-A-IS Image

SI8442-A-IS Picture
SI8442-A-IS In Stock

SI8442-A-IS Distributor
SI8442-A-IS Digital Isolators

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 20V 2A SC70-3
1120
IC REG CTRLR BUCK 8SOP
130
TRANS NPN 80V 6A TO3PF
208
MOSFET N-CH 30V 40A TO252-3
250
1 WATT METAL CASE ZENER DIODES
94
HIGH-PERFORMANCE CMOS BUS INTERFACE REGISTERS
101
3-7 W DC/DC Power Modules 48 V Input Series
30

Top Sellers