The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

STK16C88-WF45I

Part No STK16C88-WF45I
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description 32Kx8 AutoStore+ nvSRAM | IC NVSRAM 256K PARALLEL 28DIP
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
Pricing & Ordering $955.406 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$1,036.2320
$1,036.232
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
Manufacturer Cypress Semiconductor Corp
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 45ns
Access Time 45ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-DIP
Family Part Number STK16C88
Manufacturer Pack Quantity 13
MSL Level 1 (Unlimited)
Win Source Part Number 1261126-STK16C88-WF45I
Manufacturer Homepage www.simtek.com
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited

Description

The Cypress Semiconductor Corp STK16C88-WF45I is a through-hole mounting style NVSRAM with a memory size of 256Kb (32K x 8) and an access time of 45ns. The device has a memory format of NVSRAM and a memory interface of parallel. It comes in a 28-DIP package and has a medium popularity. The STK16C88-WF45I is obsolete with a limited supply and demand status. It has a fake threat of 64% in the open market.